The SVT967360E is a three-phase solid state relay designed for resistive loads, with a control voltage range of 8.5 to 30 VDC and an output current rating of 75 ARMS at 24 to 600 VAC. It features IP20 protection, 4000 Vrms input-to-output isolation, and operates within a temperature range of -40 to +100 °C. The relay has a maximum turn-on and turn-off time of 10 ms, an off-state leakage current of 1 mA, and supports frequencies from 10 to 440 Hz. It meets EN60947-4-x standards and includes a mounting width of 47.5 mm. Weight is 410 g.
Solid State SPST-NO (1 Form A) Module
| DigiKey | |
|---|---|
| Product Category | Solid State Relays |
| Product Number | 3667-SVT967360E-ND |
| Product Name | Solid State Relays |
| Mounting | Chassis Mount |
| Switch Configuration | FormA |
| Approvals | RoHS |
| Operating Temp | -40 to 212 F (-40 to 100 C) |