The SON867040 is a single-phase zero-cross solid state relay designed for residential applications with low conducted emission noise, rated for 50-480 VAC and 75 A continuous load current. It features back-to-back thyristors with TMS2 technology, an input control voltage range of 6-32 VDC, and a green LED indicator. The device has an I²t rating greater than 6000 A²s for MCB protection, with overvoltage protection on both input and output, and an IP20 rating with terminal flaps. It must be mounted on a heatsink and complies with EN60947-4-3 and EN60950, with 4000 VRMS isolation between input and output. The operating temperature range is -40 to +100°C, and the case is made of PA 6 UL94V-0 plastic with a nickel-plated aluminum base. The relay has a maximum turn-on and turn-off time of 20 ms at 50 Hz.
Solid State SPST-NO (1 Form A) Module
| DigiKey | |
|---|---|
| Product Category | Solid State Relays |
| Product Number | 3667-SON867040-ND |
| Product Name | Solid State Relays |
| Mounting | Chassis Mount |
| Switch Configuration | FormA |
| Operating Temp | -40 to 194 F (-40 to 90 C) |