Solid State SPST-NO (1 Form A) Hockey Puck
Solid State Relays - Industrial Mount 25AMP480V 1 FORM A SPST-NO
SSR RELAY SPST-NO 25A 48-660V
SSR, PANEL MOUNT, 660VAC, 32VDC, 25A; Contact Configuration:SPST-N
| DigiKey | VAST STOCK CO., LIMITED | Acme Chip Technology Co., Limited | Newark, An Avnet Company | |
|---|---|---|---|---|
| Product Category | Solid State Relays | Solid State Relays | Solid State Relays | Solid State Relays |
| Product Number | PB2759-ND | SSR-480D25 | SSR-480D25 | 92B8196 |
| Product Name | Solid State Relays | Solid State Relays - Industrial Mount | Relays - Solid State Relays | Ssr, Panel Mount, 660Vac, 32Vdc, 25A; Contact Configuration Potter&brumfield Te Connectivity |
| Mounting | Chassis Mount | Bracket (Flange) Mount; Chassis Mount | Panel; Panel Mount | |
| Switch Configuration | FormA | |||
| Operating Temp | -22 to 176 F (-30 to 80 C) | -4 to 176 F (-20 to 80 C) | ||
| Input Voltage (Control Signal) Type | DC |