The SVT967960 is a three-phase solid state relay designed for resistive loads with a command voltage range of 90 to 240 VAC and a nominal output current of 75 A RMS. It operates across a load voltage range of 24 to 600 VAC and features an input-output isolation of 4000 VRMS and an output-case isolation of 3300 VRMS. The device has an operating temperature range of -40 to +100 ℃ and meets the EN60947-4-x standard. It is rated for 2 kV conducted immunity under IEC 61000-4-4 and IEC 61000-4-5 with an external VDR. The relay weighs 410 g and has an IP20 rating. Its turn-on and turn-off times are both maximum 30 ms, and it supports a frequency range of 10 to 440 Hz.
Solid State SPST-NO (1 Form A) Module
| DigiKey | |
|---|---|
| Product Category | Solid State Relays |
| Product Number | 3667-SVT967960-ND |
| Product Name | Solid State Relays |
| Mounting | Chassis Mount |
| Switch Configuration | FormA |
| Approvals | RoHS |
| Operating Temp | -40 to 212 F (-40 to 100 C) |