Schneider Electric Solid State Relays SSM1D26BD

Description
SSR RELAY SPST-NO 6A 1-60V
Request a Quote Datasheet
Description
SSR RELAY SPST-NO 6A 1-60V
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Solid State Relays - 4008-SSM1D26BD-ND - DigiKey
Thief River Falls, MN, United States
Solid State Relays
4008-SSM1D26BD-ND
Solid State Relays 4008-SSM1D26BD-ND
SSR RELAY SPST-NO 6A 1-60V

SSR RELAY SPST-NO 6A 1-60V

Buy Now Datasheet
Ssr, Din Rail, 60Vdc, 6A, Screw; Contact Configuration Schneider Electric - 28Y7538 - Newark, An Avnet Company
Chicago, IL, United States
Ssr, Din Rail, 60Vdc, 6A, Screw; Contact Configuration Schneider Electric
28Y7538
Ssr, Din Rail, 60Vdc, 6A, Screw; Contact Configuration Schneider Electric 28Y7538
SSR, DIN RAIL, 60VDC, 6A, SCREW; Contact Configuration:SPST-N O; Load Current:6A; Operating Voltage Max:60VDC; Relay Mounting:DIN Rail; Relay Terminals:Screw; Switching Mode:Zero Crossing; Operating Voltage Min:1VDC; Product Range:- RoHS Compliant: Yes

SSR, DIN RAIL, 60VDC, 6A, SCREW; Contact Configuration:SPST-NO; Load Current:6A; Operating Voltage Max:60VDC; Relay Mounting:DIN Rail; Relay Terminals:Screw; Switching Mode:Zero Crossing; Operating Voltage Min:1VDC; Product Range:- RoHS Compliant: Yes

Supplier's Site Datasheet
Solid State Relay, Spst-No, 4-32Vdc; Contact Configuration Schneider Electric - 66AH7202 - Newark, An Avnet Company
Chicago, IL, United States
Solid State Relay, Spst-No, 4-32Vdc; Contact Configuration Schneider Electric
66AH7202
Solid State Relay, Spst-No, 4-32Vdc; Contact Configuration Schneider Electric 66AH7202
SOLID STATE RELAY, SPST-NO, 4-32VDC; Contact Configuration:SPST-N O; Load Current:6A; Operating Voltage Max:60VDC; Relay Mounting:DIN Rail; Relay Terminals:Screw; Switching Mode:Zero Crossing; Operating Voltage Min:1VDC; Control RoHS Compliant: Yes

SOLID STATE RELAY, SPST-NO, 4-32VDC; Contact Configuration:SPST-NO; Load Current:6A; Operating Voltage Max:60VDC; Relay Mounting:DIN Rail; Relay Terminals:Screw; Switching Mode:Zero Crossing; Operating Voltage Min:1VDC; Control RoHS Compliant: Yes

Supplier's Site
Relays - Solid State Relays - SSM1D26BD - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Relays - Solid State Relays
SSM1D26BD
Relays - Solid State Relays SSM1D26BD
SSR RELAY SPST-NO 6A 1-60V

SSR RELAY SPST-NO 6A 1-60V

Supplier's Site
Sheung Wan, Hong Kong
Solid State Relays - Industrial Mount
SSM1D26BD
Solid State Relays - Industrial Mount SSM1D26BD
Solid State Relays - Industrial Mount 6A 1-60VDC 4-32VDC SSR 1

Solid State Relays - Industrial Mount 6A 1-60VDC 4-32VDC SSR 1

Buy Now Datasheet

Technical Specifications

  DigiKey Newark, An Avnet Company Shenzhen Shengyu Electronics Technology Limited VAST STOCK CO., LIMITED
Product Category Solid State Relays Solid State Relays Solid State Relays Solid State Relays
Product Number 4008-SSM1D26BD-ND 28Y7538 SSM1D26BD SSM1D26BD
Product Name Solid State Relays Ssr, Din Rail, 60Vdc, 6A, Screw; Contact Configuration Schneider Electric Relays - Solid State Relays Solid State Relays - Industrial Mount
Mounting DIN DIN; DIN Rail DIN; DIN Rail
Switch Configuration FormA
Operating Temp -22 to 176 F (-30 to 80 C)
Input Voltage (Control Signal) Type DC
Unlock Full Specs
to access all available technical data

Similar Products

Solid State Relays - 2946-859-902-ND - DigiKey
Specs
Mounting DIN
Switch Configuration FormA
Operating Temp -13 to 131 F (-25 to 55 C)
View Details
Solid State Relays - PVU414SPBF-ND - DigiKey
Infineon Technologies AG
Specs
Mounting PCBoard
Switch Configuration FormA
Operating Temp -40 to 185 F (-40 to 85 C)
View Details
4 suppliers
G3VM-35□G□/351VY/401G□/401VY MOSFET Relays SOP 4-pin, General-purpose Type - G3VM-401G1 - Aratas America LLC
Specs
Operating Temp -40 to 185 F (-40 to 85 C)
View Details
6 suppliers