Schneider Electric Solid State Relays SSD1A335BDC1

Description
SSR RELAY SPST-NO 35A 48-600V
Request a Quote Datasheet
Description
SSR RELAY SPST-NO 35A 48-600V
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Solid State Relays - 4008-SSD1A335BDC1-ND - DigiKey
Thief River Falls, MN, United States
Solid State Relays
4008-SSD1A335BDC1-ND
Solid State Relays 4008-SSD1A335BDC1-ND
SSR RELAY SPST-NO 35A 48-600V

SSR RELAY SPST-NO 35A 48-600V

Buy Now Datasheet
Solid State Relay, Spst, 35A, 48-600Vac; Contact Configuration Schneider Electric - 12AJ8137 - Newark, An Avnet Company
Chicago, IL, United States
Solid State Relay, Spst, 35A, 48-600Vac; Contact Configuration Schneider Electric
12AJ8137
Solid State Relay, Spst, 35A, 48-600Vac; Contact Configuration Schneider Electric 12AJ8137
SOLID STATE RELAY, SPST, 35A, 48-600VAC; Contact Configuration:SPST-N O; Load Current:35A; Operating Voltage Max:600VAC; Relay Mounting:DIN Rail; Relay Terminals:Screw; Switching Mode:Zero Crossing; Operating Voltage Min:48VAC RoHS Compliant: Yes

SOLID STATE RELAY, SPST, 35A, 48-600VAC; Contact Configuration:SPST-NO; Load Current:35A; Operating Voltage Max:600VAC; Relay Mounting:DIN Rail; Relay Terminals:Screw; Switching Mode:Zero Crossing; Operating Voltage Min:48VAC RoHS Compliant: Yes

Supplier's Site
Relays - Solid State Relays SSD1A335BDC1
SSR RELAY SPST-NO 35A 48-600V

SSR RELAY SPST-NO 35A 48-600V

Supplier's Site

Technical Specifications

  DigiKey Newark, An Avnet Company Shenzhen Shengyu Electronics Technology Limited
Product Category Solid State Relays Solid State Relays Solid State Relays
Product Number 4008-SSD1A335BDC1-ND 12AJ8137 SSD1A335BDC1
Product Name Solid State Relays Solid State Relay, Spst, 35A, 48-600Vac; Contact Configuration Schneider Electric Relays - Solid State Relays
Mounting DIN DIN; DIN Rail DIN; DIN Rail
Switch Configuration FormA
Operating Temp -40 to 176 F (-40 to 80 C)
Input Voltage (Control Signal) Type DC
Unlock Full Specs
to access all available technical data

Similar Products

Solid State Relay - AC-D1225 - Backer Hotwatt Inc.
Specs
Application Type General
Mounting Panel
Turn-On Switching InstantON
View Details
Three-Phase Solid State Relays -  - Tempco Electric Heater Corporation
Tempco Electric Heater Corporation
Specs
Application Type General
Mounting Panel
Turn-On Switching Random (optional feature)
View Details
Solid-state high-voltage signalling relay - ZH842H Series - Schaltbau GmbH
Specs
Operating Temp -40 to 185 F (-40 to 85 C)
Input Voltage (Control Signal) Type AC; DC
Input Voltage (Control Signal) Range 0.0 to 3000 volts
View Details