Schneider Electric Solid State Relays SSP1A4125M7T

Description
SSR RELAY SPST-NO 125A 48-660V
Request a Quote Datasheet
Description
SSR RELAY SPST-NO 125A 48-660V
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Solid State Relays - 4008-SSP1A4125M7T-ND - DigiKey
Thief River Falls, MN, United States
Solid State Relays
4008-SSP1A4125M7T-ND
Solid State Relays 4008-SSP1A4125M7T-ND
SSR RELAY SPST-NO 125A 48-660V

SSR RELAY SPST-NO 125A 48-660V

Buy Now Datasheet
Sheung Wan, Hong Kong
Solid State Relays - Industrial Mount
SSP1A4125M7T
Solid State Relays - Industrial Mount SSP1A4125M7T
Solid State Relays - Industrial Mount Single Channel SSR Panel Mount

Solid State Relays - Industrial Mount Single Channel SSR Panel Mount

Buy Now Datasheet
Relays - Solid State Relays SSP1A4125M7T
SSR RELAY SPST-NO 125A 48-660V

SSR RELAY SPST-NO 125A 48-660V

Supplier's Site
Solid State Relay, Spst-No, 90-280Vac; Contact Configuration Schneider Electric - 13AC1623 - Newark, An Avnet Company
Chicago, IL, United States
Solid State Relay, Spst-No, 90-280Vac; Contact Configuration Schneider Electric
13AC1623
Solid State Relay, Spst-No, 90-280Vac; Contact Configuration Schneider Electric 13AC1623
SOLID STATE RELAY, SPST-NO, 90-280VAC; Contact Configuration:SPST-N O; Load Current:125A; Operating Voltage Max:660VAC; Relay Mounting:Panel Mount; Relay Terminals:Screw; Switching Mode:-; Operating Voltage Min:48VAC RoHS Compliant: Yes

SOLID STATE RELAY, SPST-NO, 90-280VAC; Contact Configuration:SPST-NO; Load Current:125A; Operating Voltage Max:660VAC; Relay Mounting:Panel Mount; Relay Terminals:Screw; Switching Mode:-; Operating Voltage Min:48VAC RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  DigiKey VAST STOCK CO., LIMITED Shenzhen Shengyu Electronics Technology Limited Newark, An Avnet Company
Product Category Solid State Relays Solid State Relays Solid State Relays Solid State Relays
Product Number 4008-SSP1A4125M7T-ND SSP1A4125M7T SSP1A4125M7T 13AC1623
Product Name Solid State Relays Solid State Relays - Industrial Mount Relays - Solid State Relays Solid State Relay, Spst-No, 90-280Vac; Contact Configuration Schneider Electric
Mounting Chassis Mount Bracket (Flange) Mount; Chassis Mount Panel; Panel Mount
Switch Configuration FormA
Operating Temp -40 to 176 F (-40 to 80 C)
Input Voltage (Control Signal) Type AC
Unlock Full Specs
to access all available technical data

Similar Products

Solid State Relays - SN - FCL Components America
FCL Components America
Specs
Mounting TH
View Details
Solid-state relay module - 857-707 - WAGO
Specs
Mounting DIN; DIN-35 rail
Input Voltage (Control Signal) Range 115 volts
Input Current (Control Signal) Range 0.0050 amps
View Details
3 suppliers