The SSD1A335BDC3 is a single-channel DIN rail-mounted solid state relay for AC switching, rated at 35 A and 48-600 V AC, with 4-32 V DC control. It uses zero voltage switching, has plug-in spring terminals for input (0.13-3.30 mm²) and telescopic screw terminals for output (0.75-10 mm²), and includes a green LED for status indication. It measures 22.5 mm wide, 91.9 mm high, and 133.8 mm deep, and weighs 0.301 kg. Operating temperature range is -40 to 80 °C, with IP20 protection. Inrush current is 1350 A at 60 Hz, maximum off-state leakage is 1 mA, and transient overvoltage is 1200 V. Motor load ratings are 1.5 kW at 120 V AC, 3.73 kW at 240 V AC, and 7.46 kW at 480 V AC. It meets IEC 60947-4-3, UL 508, and CSA C22.2 No 14-13, with Type 1 short-circuit and Type 2 coordination protection.
DIN RAIL MOUNT RELAY, HARMONY S
| DigiKey | |
|---|---|
| Product Category | Solid State Relays |
| Product Number | 4008-SSD1A335BDC3-ND |
| Product Name | Solid State Relays |
| Mounting | DIN |
| Switch Configuration | FormA |
| Operating Temp | -40 to 176 F (-40 to 80 C) |