HIGH RELIABILITY SOLID STATE REL
Electronics Acc's: SSR Relays
SOLID STATE RELAY, 10A, 24-280VAC; Contact Configuration:SPST-N
SOLID STATE RELAY, CONTROL 3-32VDC LOAD, 24-240VAC/10AMP, SOLID STATE RELAYS WITH AC OR DC CONTROL INPUTS IS RATED 4.1 OUT OF 5 BY 7. FREE 2 YEAR RADWELL WARRANTY
| DigiKey | Powell Electronics, Inc. | Newark, An Avnet Company | Radwell International | |
|---|---|---|---|---|
| Product Category | Solid State Relays | Electromechanical Relays | Solid State Relays | Solid State Relays |
| Product Number | 5880-SSRL240DC10-ND | SSRL240DC10 | 20M6694 | 6518635 |
| Product Name | Solid State Relays | Frequency Control & Timing Devices | Solid State Relay, 10A, 24-280Vac; Contact Configuration Omega | Relay/Socket |
| Mounting | Chassis Mount | Panel; Panel Mount | ||
| Switch Configuration | FormA | |||
| Operating Temp | -4 to 176 F (-20 to 80 C) | |||
| Input Voltage (Control Signal) Type | DC |