Sensata Technologies Solid State Relays TA1210

Description
Solid State SPST-NO (1 Form A) Hockey Puck
Request a Quote Datasheet
Description
Solid State SPST-NO (1 Form A) Hockey Puck
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Solid State Relays - CC1107-ND - DigiKey
Thief River Falls, MN, United States
Solid State Relays
CC1107-ND
Solid State Relays CC1107-ND
Solid State SPST-NO (1 Form A) Hockey Puck

Solid State SPST-NO (1 Form A) Hockey Puck

Buy Now Datasheet
Shenzhen, China
Relays - Solid State Relays
TA1210
Relays - Solid State Relays TA1210
SSR RELAY SPST-NO 10A 24-140V

SSR RELAY SPST-NO 10A 24-140V

Supplier's Site
Solid State Relay, 10A, 90-280Vac, Panel; Contact Configuration Sensata/crydom - 37M7926 - Newark, An Avnet Company
Chicago, IL, United States
Solid State Relay, 10A, 90-280Vac, Panel; Contact Configuration Sensata/crydom
37M7926
Solid State Relay, 10A, 90-280Vac, Panel; Contact Configuration Sensata/crydom 37M7926
SOLID STATE RELAY, 10A, 90-280VAC, PANEL; Contact Configuration:-; Load Current:10A; Operating Voltage Max:140VAC; Relay Mounting:Panel Mount; Relay Terminals:Screw; Switching Mode:Zero Crossing; Operating Voltage Min:24VAC RoHS Compliant: Yes

SOLID STATE RELAY, 10A, 90-280VAC, PANEL; Contact Configuration:-; Load Current:10A; Operating Voltage Max:140VAC; Relay Mounting:Panel Mount; Relay Terminals:Screw; Switching Mode:Zero Crossing; Operating Voltage Min:24VAC RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  DigiKey Acme Chip Technology Co., Limited Newark, An Avnet Company
Product Category Solid State Relays Solid State Relays Solid State Relays
Product Number CC1107-ND TA1210 37M7926
Product Name Solid State Relays Relays - Solid State Relays Solid State Relay, 10A, 90-280Vac, Panel; Contact Configuration Sensata/crydom
Mounting Chassis Mount Bracket (Flange) Mount; Chassis Mount Panel; Panel Mount
Switch Configuration FormA
Approvals RoHS RoHS
Operating Temp -40 to 176 F (-40 to 80 C)
Unlock Full Specs
to access all available technical data

Similar Products

Solid State Relays - SN - FCL Components America
FCL Components America
Specs
Mounting TH
View Details
Type 77.31 - Modular Solid State Relay 30A - 773182308051 - Finder S.p.A. con unico socio
Specs
Approvals CE-2, EAC-1, CLUS, ukca
Operating Temp -4 to 176 F (-20 to 80 C)
Input Voltage (Control Signal) Type AC
View Details
Single-Phase Solid State Relays -  - Tempco Electric Heater Corporation
Tempco Electric Heater Corporation
Specs
Application Type General
Mounting Panel
Turn-On Switching Random (optional feature)
View Details