Solid state relay for resistive loads with 12-280 VAC output at 25 A rms, controlled by 3-32 VDC input with integrated overvoltage protection and yellow LED indication. Package is 22.5 mm wide with 47.6 mm mounting pitch, compatible with standard "hockey puck" SSRs. Features IP20 protection with removable flaps, reinforced insulation up to 4000 Vrms, and thermal resistance of 1.8 K/W. Operates from -40°C to +80°C ambient temperature. Complies with EN60947-4-3, EN60950/VDE0805, UL, and cUL standards. Zero-crossing switching for low EMI. Minimum load current is 5 mA, with turn-on and turn-off times not exceeding 10 ms. Peak surge current capability is 250 A for 10 ms. Input LED operates with ≤14 mA drive current. Housing is PA6 UL94V0 plastic with aluminum base.
Solid State SPST-NO (1 Form A) Module
| DigiKey | |
|---|---|
| Product Category | Solid State Relays |
| Product Number | 3667-SU942460-ND |
| Product Name | Solid State Relays |
| Mounting | Chassis Mount |
| Switch Configuration | FormA |
| Operating Temp | -40 to 176 F (-40 to 80 C) |