Schneider Electric Solid State Interface Relays SSL1D03BDPV

Description
Schneider Electric SSL1D03BDPV
Request a Quote Datasheet
Description
Schneider Electric SSL1D03BDPV
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Solid State Interface Relays - 2035236 - RS Components, Ltd.
Corby, Northants, United Kingdom
Solid State Interface Relays
2035236
Solid State Interface Relays 2035236
Schneider Electric SSL1D03BDPV

Schneider Electric SSL1D03BDPV

Supplier's Site
Solid State Relays - 4008-SSL1D03BDPV-ND - DigiKey
Thief River Falls, MN, United States
Solid State Relays
4008-SSL1D03BDPV-ND
Solid State Relays 4008-SSL1D03BDPV-ND
PRE ASSEMBLED RELAY, HARMONY SOL

PRE ASSEMBLED RELAY, HARMONY SOL

Buy Now Datasheet
Mosfet Relay, Spst, 3.5A, 24Vdc, Screw; Contact Form Schneider Electric - 12AJ7879 - Newark, An Avnet Company
Chicago, IL, United States
Mosfet Relay, Spst, 3.5A, 24Vdc, Screw; Contact Form Schneider Electric
12AJ7879
Mosfet Relay, Spst, 3.5A, 24Vdc, Screw; Contact Form Schneider Electric 12AJ7879
MOSFET RELAY, SPST, 3.5A, 24VDC, SCREW; Contact Form:SPST-NO (1 Form A); Load Type:DC; Load Voltage Max:24V; Load Current:3.5A; MOSFET Relay Package Style:Module; Relay Mounting:DIN Rail; Relay Terminals:Screw; I/O Capacitance Typ:- RoHS Compliant: Yes

MOSFET RELAY, SPST, 3.5A, 24VDC, SCREW; Contact Form:SPST-NO (1 Form A); Load Type:DC; Load Voltage Max:24V; Load Current:3.5A; MOSFET Relay Package Style:Module; Relay Mounting:DIN Rail; Relay Terminals:Screw; I/O Capacitance Typ:- RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  RS Components, Ltd. DigiKey Newark, An Avnet Company
Product Category Solid State Relays Solid State Relays Solid State Relays
Product Number 2035236 4008-SSL1D03BDPV-ND 12AJ7879
Product Name Solid State Interface Relays Solid State Relays Mosfet Relay, Spst, 3.5A, 24Vdc, Screw; Contact Form Schneider Electric
Mounting Screw fitting DIN DIN; DIN Rail
Turn-On Switching Dc switching
Input Voltage (Control Signal) Type DC DC
Input Voltage (Control Signal) Range 30 volts 16 to 30 volts
Output Voltage Type DC DC
Unlock Full Specs
to access all available technical data

Similar Products

Solid State Relays - 2946-859-756-ND - DigiKey
Specs
Mounting DIN
Switch Configuration FormA
Operating Temp -13 to 104 F (-25 to 40 C)
View Details
Solid State Relays - SN - FCL Components America
FCL Components America
Specs
Mounting TH
View Details
Solid State Interface Relays - 7761456 - RS Components, Ltd.
Specs
Mounting DIN; Din rail
Turn-On Switching Ac/dc
Approvals RoHS
View Details