TE Connectivity Solid State Relays SSRMP-480D25

Description
Solid State SPST-NO (1 Form A) Hockey Puck
Request a Quote Datasheet
Description
Solid State SPST-NO (1 Form A) Hockey Puck
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Solid State Relays - 41-SSRMP-480D25-ND - DigiKey
Thief River Falls, MN, United States
Solid State Relays
41-SSRMP-480D25-ND
Solid State Relays 41-SSRMP-480D25-ND
Solid State SPST-NO (1 Form A) Hockey Puck

Solid State SPST-NO (1 Form A) Hockey Puck

Buy Now Datasheet
Solid State Relay, 48-480Vac, 25A, Panel; Contact Configuration Schrack Te Connectivity - 76AH2049 - Newark, An Avnet Company
Chicago, IL, United States
Solid State Relay, 48-480Vac, 25A, Panel; Contact Configuration Schrack Te Connectivity
76AH2049
Solid State Relay, 48-480Vac, 25A, Panel; Contact Configuration Schrack Te Connectivity 76AH2049
SOLID STATE RELAY, 48-480VAC, 25A, PANEL; Contact Configuration:SPST-N O; Load Current:25A; Operating Voltage Max:480VAC; Relay Mounting:Panel Mount; Relay Terminals:Quick Connect; Switching Mode:Zero Crossing RoHS Compliant: Yes

SOLID STATE RELAY, 48-480VAC, 25A, PANEL; Contact Configuration:SPST-NO; Load Current:25A; Operating Voltage Max:480VAC; Relay Mounting:Panel Mount; Relay Terminals:Quick Connect; Switching Mode:Zero Crossing RoHS Compliant: Yes

Supplier's Site Datasheet
Shenzhen, China
Relays - Solid State Relays
SSRMP-480D25
Relays - Solid State Relays SSRMP-480D25
SSR RELAY SPST-NO 25A 48-480V

SSR RELAY SPST-NO 25A 48-480V

Supplier's Site

Technical Specifications

  DigiKey Newark, An Avnet Company Acme Chip Technology Co., Limited
Product Category Solid State Relays Solid State Relays Solid State Relays
Product Number 41-SSRMP-480D25-ND 76AH2049 SSRMP-480D25
Product Name Solid State Relays Solid State Relay, 48-480Vac, 25A, Panel; Contact Configuration Schrack Te Connectivity Relays - Solid State Relays
Mounting Chassis Mount Panel; Panel Mount Bracket (Flange) Mount; Chassis Mount
Switch Configuration FormA
Operating Temp -22 to 176 F (-30 to 80 C)
Input Voltage (Control Signal) Type DC
Unlock Full Specs
to access all available technical data

Similar Products

Solid State Relay - AC-D1225 - Backer Hotwatt Inc.
Specs
Application Type General
Mounting Panel
Turn-On Switching InstantON
View Details
Single-Phase Solid State Relays -  - Tempco Electric Heater Corporation
Tempco Electric Heater Corporation
Specs
Application Type General
Mounting Panel
Turn-On Switching Random (optional feature)
View Details
Solid-state high-voltage signalling relay - ZH842H Series - Schaltbau GmbH
Specs
Operating Temp -40 to 185 F (-40 to 85 C)
Input Voltage (Control Signal) Type AC; DC
Input Voltage (Control Signal) Range 0.0 to 3000 volts
View Details