SSR RELAY SPST-NO 12A 24-280V
SSR, DIN RAIL, 280VAC, 12A, SCREW; Contact Configuration:SPST-N
SSR RELAY SPST-NO 12A 24-280V
Solid State Relays - Industrial Mount 12A 24-280VAC ZC 18-36VAC SSR 1
| DigiKey | Newark, An Avnet Company | Shenzhen Shengyu Electronics Technology Limited | VAST STOCK CO., LIMITED | |
|---|---|---|---|---|
| Product Category | Solid State Relays | Solid State Relays | Solid State Relays | Solid State Relays |
| Product Number | 4008-SSM1A112B7-ND | 28Y7513 | SSM1A112B7 | SSM1A112B7 |
| Product Name | Solid State Relays | Ssr, Din Rail, 280Vac, 12A, Screw; Contact Configuration Schneider Electric | Relays - Solid State Relays | Solid State Relays - Industrial Mount |
| Mounting | DIN | DIN; DIN Rail | DIN; DIN Rail | |
| Switch Configuration | FormA | |||
| Operating Temp | -22 to 176 F (-30 to 80 C) | |||
| Input Voltage (Control Signal) Type | AC |