Solid State SPST-NO (1 Form A) Hockey Puck
SSR, PANEL MOUNT, 240VAC, 32VDC, 25A; Contact Configuration:SPST-N
IC,Normally-Open Panel-Mount Solid-State Relay,1-CHANNEL,MODU
1 Form A (SPST-NO) Contact Form, AC Output Type, Chassis Mount, Solid State Relay
Hockey puck housing, optical coupling, 240 V (max.) output voltage, screw termination. 0.05 A minimum output current.
Solid State Relays - Industrial Mount 25A 3-32DC 0V TRN-ON
SSR RELAY SPST-NO 25A 24-280V
| DigiKey | Newark, An Avnet Company | Newark, An Avnet Company | Allied Electronics, Inc. | VAST STOCK CO., LIMITED | Shenzhen Shengyu Electronics Technology Limited | |
|---|---|---|---|---|---|---|
| Product Category | Solid State Relays | Solid State Relays | Electromechanical Relays | Solid State Relays | Solid State Relays | Solid State Relays |
| Product Number | PB545-ND | 89F948 | 48M8178 | 70199307 | SSR-240D25 | SSR-240D25 |
| Product Name | Solid State Relays | Ssr, Panel Mount, 240Vac, 32Vdc, 25A; Contact Configuration Potter&brumfield Te Connectivity | Ic,normally-Open Panel-Mount Solid-State Relay,1-Channel,module Potter&brumfield Te Connectivity | Relay;SSR;Zero-Switching;SPST-NO;Cur-Rtg 25A;Ctrl-V 3-32DC;Vol-Rtg 240V;Screw | Solid State Relays - Industrial Mount | Relays - Solid State Relays |
| Mounting | Chassis Mount | Panel; Panel Mount | Panel | Bracket (Flange) Mount; Chassis Mount | ||
| Switch Configuration | FormA | |||||
| Operating Temp | -22 to 176 F (-30 to 80 C) | |||||
| Input Voltage (Control Signal) Type | DC | DC | ||||
| Input Voltage (Control Signal) Range | 3 to 32 volts | 32 volts |