Solid state relay for AC load control with 25 A rated current and zero voltage switching, mounted on a panel with screw terminals. It operates with a 5 to 24 V DC control input and supports load currents from 0.1 to 25 A. The device has a 1 NO contact configuration, with a maximum voltage drop of 1.6 V on-state and 1 mA leakage current off-state. It features a dielectric strength of 3.8 kV AC between input and output, and an insulation resistance of 500 MOhm at 500 V DC. Physical dimensions are 59 mm width, 45 mm height, and 29 mm depth, weighing 115 g. It is certified to UL 508, EN/IEC 60947-4-3, EN/IEC 62314, and CSA C22.2 No 14, with UL, CE, UKCA, TÜV, RoHS, and REACH compliance. Operating temperature range is -30 to 80 °C, and storage temperature is -30 to 100 °C.
SOLID STATE RELAY, EASY HARMONY
| DigiKey | |
|---|---|
| Product Category | Solid State Relays |
| Product Number | 4008-SSP1A125BDE-ND |
| Product Name | Solid State Relays |
| Mounting | Chassis Mount |
| Switch Configuration | FormA |
| Operating Temp | -40 to 176 F (-40 to 80 C) |