The SOBR965560 is a dual-phase solid state relay designed for AC-51 resistive loads, with a 24 to 600VAC output range and a current rating limited to 24A per output by the terminal connectors, despite a thyristor capacity of 50A. It features two separate 10-30VDC inputs with green LED indicators and a common input connection. The relay uses push-in spring terminals for power connections and must be mounted on a heatsink. It has an input isolation of 4000Vrms, output-to-case isolation of 4000Vrms, and an insulation resistance of 1000MΩ at 500VDC. The device conforms to IEC/EN60947-4-3, EN60950/VDE0805, and IEC60335-1/VDE0700-1
Solid State SPST-NO (1 Form A) Module
| DigiKey | |
|---|---|
| Product Category | Solid State Relays |
| Product Number | 3667-SOBR965560-ND |
| Product Name | Solid State Relays |
| Mounting | Chassis Mount |
| Switch Configuration | FormA |
| Approvals | RoHS |
| Operating Temp | -40 to 194 F (-40 to 90 C) |