Schneider Electric Solid State Relays SSM1A36BD

Description
SSR RELAY SPST-NO 6A 48-600V
Request a Quote Datasheet
Description
SSR RELAY SPST-NO 6A 48-600V
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Solid State Relays - 4008-SSM1A36BD-ND - DigiKey
Thief River Falls, MN, United States
Solid State Relays
4008-SSM1A36BD-ND
Solid State Relays 4008-SSM1A36BD-ND
SSR RELAY SPST-NO 6A 48-600V

SSR RELAY SPST-NO 6A 48-600V

Buy Now Datasheet
Sheung Wan, Hong Kong
Solid State Relays - Industrial Mount
SSM1A36BD
Solid State Relays - Industrial Mount SSM1A36BD
Solid State Relays - Industrial Mount 6A 48-600VAC ZC 4-32VDC SSR 1

Solid State Relays - Industrial Mount 6A 48-600VAC ZC 4-32VDC SSR 1

Buy Now Datasheet
Ssr, Din Rail, 600Vac, 6A, Screw; Contact Configuration Schneider Electric - 28Y7535 - Newark, An Avnet Company
Chicago, IL, United States
Ssr, Din Rail, 600Vac, 6A, Screw; Contact Configuration Schneider Electric
28Y7535
Ssr, Din Rail, 600Vac, 6A, Screw; Contact Configuration Schneider Electric 28Y7535
SSR, DIN RAIL, 600VAC, 6A, SCREW; Contact Configuration:SPST-N O; Load Current:6A; Operating Voltage Max:600VAC; Relay Mounting:DIN Rail; Relay Terminals:Screw; Switching Mode:Zero Crossing; Operating Voltage Min:48VAC RoHS Compliant: Yes

SSR, DIN RAIL, 600VAC, 6A, SCREW; Contact Configuration:SPST-NO; Load Current:6A; Operating Voltage Max:600VAC; Relay Mounting:DIN Rail; Relay Terminals:Screw; Switching Mode:Zero Crossing; Operating Voltage Min:48VAC RoHS Compliant: Yes

Supplier's Site Datasheet
Relays - Solid State Relays - SSM1A36BD - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Relays - Solid State Relays
SSM1A36BD
Relays - Solid State Relays SSM1A36BD
SSR RELAY SPST-NO 6A 48-600V

SSR RELAY SPST-NO 6A 48-600V

Supplier's Site

Technical Specifications

  DigiKey VAST STOCK CO., LIMITED Newark, An Avnet Company Shenzhen Shengyu Electronics Technology Limited
Product Category Solid State Relays Solid State Relays Solid State Relays Solid State Relays
Product Number 4008-SSM1A36BD-ND SSM1A36BD 28Y7535 SSM1A36BD
Product Name Solid State Relays Solid State Relays - Industrial Mount Ssr, Din Rail, 600Vac, 6A, Screw; Contact Configuration Schneider Electric Relays - Solid State Relays
Mounting DIN DIN; DIN Rail DIN; DIN Rail
Switch Configuration FormA
Operating Temp -22 to 176 F (-30 to 80 C)
Input Voltage (Control Signal) Type DC
Unlock Full Specs
to access all available technical data

Similar Products

SMD 120MA 400V Relay - 183-PVO402P-T - ERSAELECTRONICS PTE. LTD.
Infineon Technologies AG
Specs
Mounting Surface Mount
View Details
2 suppliers
Single-Phase Solid State Relays -  - Tempco Electric Heater Corporation
Tempco Electric Heater Corporation
Specs
Application Type General
Mounting Panel
Turn-On Switching Random (optional feature)
View Details
Solid State Relay - AC-D1225 - Backer Hotwatt Inc.
Specs
Application Type General
Mounting Panel
Turn-On Switching InstantON
View Details