Solid State SPST-NO (1 Form A) Hockey Puck
SSR SRS,PANEL MNT, 50A,480V AC - DC I/P ROHS COMPLIANT: YES
SSR RELAY SPST-NO 50A 48-660V
| DigiKey | Newark, An Avnet Company | Acme Chip Technology Co., Limited | |
|---|---|---|---|
| Product Category | Solid State Relays | Electromechanical Relays | Solid State Relays |
| Product Number | SSR-480D50-ND | 48M8183 | SSR-480D50 |
| Product Name | Solid State Relays | Ssr Srs,panel Mnt, 50A,480V Ac Dc I/p Rohs Compliant Potter&brumfield Te Connectivity | Relays - Solid State Relays |
| Mounting | Chassis Mount | Bracket (Flange) Mount; Chassis Mount | |
| Switch Configuration | FormA | ||
| Operating Temp | -22 to 176 F (-30 to 80 C) | ||
| Input Voltage (Control Signal) Type | DC |