Schneider Electric Solid State Relays SSP3A225BDRT

Description
SSR RELAY SPST-NO 25A 48-530V
Request a Quote Datasheet
Description
SSR RELAY SPST-NO 25A 48-530V
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Solid State Relays - 4008-SSP3A225BDRT-ND - DigiKey
Thief River Falls, MN, United States
Solid State Relays
4008-SSP3A225BDRT-ND
Solid State Relays 4008-SSP3A225BDRT-ND
SSR RELAY SPST-NO 25A 48-530V

SSR RELAY SPST-NO 25A 48-530V

Buy Now Datasheet
Sheung Wan, Hong Kong
Solid State Relays - Industrial Mount
SSP3A225BDRT
Solid State Relays - Industrial Mount SSP3A225BDRT
Solid State Relays - Industrial Mount 25A 48-530VAC RAND 4-32VDC THRMPAD

Solid State Relays - Industrial Mount 25A 48-530VAC RAND 4-32VDC THRMPAD

Buy Now Datasheet
Relays - Solid State Relays SSP3A225BDRT
SSR RELAY SPST-NO 25A 48-530V

SSR RELAY SPST-NO 25A 48-530V

Supplier's Site
Ssr, Panel Mount, 530Vac, 25A, Screw; Contact Configuration Schneider Electric - 28Y7547 - Newark, An Avnet Company
Chicago, IL, United States
Ssr, Panel Mount, 530Vac, 25A, Screw; Contact Configuration Schneider Electric
28Y7547
Ssr, Panel Mount, 530Vac, 25A, Screw; Contact Configuration Schneider Electric 28Y7547
SSR, PANEL MOUNT, 530VAC, 25A, SCREW; Contact Configuration:3PST-N O; Load Current:25A; Operating Voltage Max:530VAC; Relay Mounting:Panel Mount; Relay Terminals:Screw; Switching Mode:Random Turn On; Operating Voltage Min:48VAC RoHS Compliant: Yes

SSR, PANEL MOUNT, 530VAC, 25A, SCREW; Contact Configuration:3PST-NO; Load Current:25A; Operating Voltage Max:530VAC; Relay Mounting:Panel Mount; Relay Terminals:Screw; Switching Mode:Random Turn On; Operating Voltage Min:48VAC RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  DigiKey VAST STOCK CO., LIMITED Shenzhen Shengyu Electronics Technology Limited Newark, An Avnet Company
Product Category Solid State Relays Solid State Relays Solid State Relays Solid State Relays
Product Number 4008-SSP3A225BDRT-ND SSP3A225BDRT SSP3A225BDRT 28Y7547
Product Name Solid State Relays Solid State Relays - Industrial Mount Relays - Solid State Relays Ssr, Panel Mount, 530Vac, 25A, Screw; Contact Configuration Schneider Electric
Mounting Chassis Mount Bracket (Flange) Mount; Chassis Mount Panel; Panel Mount
Switch Configuration FormA
Operating Temp -40 to 176 F (-40 to 80 C)
Input Voltage (Control Signal) Type DC
Input Voltage (Control Signal) Range 4 to 32 volts
Unlock Full Specs
to access all available technical data

Similar Products

Solid State Relay - AC-D1225 - Backer Hotwatt Inc.
Specs
Application Type General
Mounting Panel
Turn-On Switching InstantON
View Details
Single-Phase Solid State Relays -  - Tempco Electric Heater Corporation
Tempco Electric Heater Corporation
Specs
Application Type General
Mounting Panel
Turn-On Switching Random (optional feature)
View Details
Solid-state high-voltage signalling relay - ZH842H Series - Schaltbau GmbH
Specs
Operating Temp -40 to 185 F (-40 to 85 C)
Input Voltage (Control Signal) Type AC; DC
Input Voltage (Control Signal) Range 0.0 to 3000 volts
View Details