Solid State Relay, TRIGGER OUTPUT SOLID STATE RELAY, 4000 V ISOLATION-MAX, PLASTIC PACKAGE-4
SSR-240A25R=PANL MNT,25A,240VAC,
| ASAP Semiconductor LLC | DigiKey | |
|---|---|---|
| Product Category | Solid State Relays | Solid State Relays |
| Product Number | SSR-240A25R | 41-SSR-240A25R-ND |
| Product Name | Solid State Relay, TRIGGER OUTPUT SOLID STATE RELAY, 4000 V ISOLATION-MAX, PLASTIC PACKAGE-4 | Solid State Relays |
| Mounting | PCBoard | Chassis Mount |
| Switch Configuration | FormA | |
| Operating Temp | -22 to 176 F (-30 to 80 C) |