Single-phase solid state relay with 12 to 275 VAC output at 25 A RMS, designed for most load types with zero-cross switching. The device features a 22.5 mm width, 47.6 mm mounting pitch, and requires a heatsink for operation. Input control voltage is 18 to 30 VAC/DC at 5.2 to 9.2 mA, with a 24 VAC nominal control level and a pluggable 2-point connector. Output protection includes a varistor and isolation of 4000 V RMS between input and output, and output and case. It meets IEC/EN60947-4-3, EN60950/VDE0805, IEC 60335-1/VDE0700-1, and UL-cUL standards. Operating temperature range is -55 to +100 °C, with IP20 protection via removable flaps on terminals.
Solid State SPST-NO (1 Form A) Module
| DigiKey | |
|---|---|
| Product Category | Solid State Relays |
| Product Number | 3667-SU842770-ND |
| Product Name | Solid State Relays |
| Mounting | Chassis Mount |
| Switch Configuration | FormA |
| Operating Temp | -67 to 212 F (-55 to 100 C) |