SSR RELAY SPST-NO 12A 24-280V
SOLID STATE RELAY, SPST-NO, 18-36VAC; Contact Configuration:SPST-N
Solid State Relays - Industrial Mount 12A 24-280VAC RANDOM 18-36VAC SSR 1
SSR RELAY SPST-NO 12A 24-280V
| DigiKey | Newark, An Avnet Company | VAST STOCK CO., LIMITED | Shenzhen Shengyu Electronics Technology Limited | |
|---|---|---|---|---|
| Product Category | Solid State Relays | Solid State Relays | Solid State Relays | Solid State Relays |
| Product Number | 4008-SSM1A112B7R-ND | 66AH7186 | SSM1A112B7R | SSM1A112B7R |
| Product Name | Solid State Relays | Solid State Relay, Spst-No, 18-36Vac; Contact Configuration Schneider Electric | Solid State Relays - Industrial Mount | Relays - Solid State Relays |
| Mounting | DIN | DIN; DIN Rail | DIN; DIN Rail | |
| Switch Configuration | FormA | |||
| Operating Temp | -22 to 176 F (-30 to 80 C) | |||
| Input Voltage (Control Signal) Type | AC | |||
| Input Voltage (Control Signal) Range | 18 to 36 volts |