Win Source Part Number: 1350977-SPFE240D25
Category: Relays - Solid State Relays
Series: SPF, PowerFin™
Termination Style: PC Pin
Package: Bulk
Standard Package: 25
Voltage - Input: 15 ~ 32VDC
Output Type: AC, Zero Cross
Circuit: SPST-NO (1 Form A)
Load Current: 25 A
Voltage - Load: 12 V ~ 280 V
Mounting Type: Through Hole
Package / Case: 4-SIP
Supplier Device Package: 4-SIP
ECCN: EAR99
Fake Threat In the Open Market: 42 pct.
MSL Level: 1 (Unlimited)
HTSUS: 8536.49.0080
Mfr: Sensata-Crydom
Base Product Number: SPFE240D
California Prop 65: Warning Information
Solid State SPST-NO (1 Form A) 4-SIP
Solid State Relays - PCB Mount PCB SIP SSR 240VAC /10A, 24VDC, ZC
SOLID STATE RELAY, 25A, 15V-32VDC, TH; Contact Configuration:SPST-N
SSR RELAY SPST-NO 25A 12-280V
| Win Source Electronics | DigiKey | VAST STOCK CO., LIMITED | Newark, An Avnet Company | Acme Chip Technology Co., Limited | |
|---|---|---|---|---|---|
| Product Category | Solid State Relays | Solid State Relays | Solid State Relays | Solid State Relays | Solid State Relays |
| Product Number | 1350977-SPFE240D25 | CC1941-ND | SPFE240D25 | 37M6066 | SPFE240D25 |
| Product Name | Relays - Solid State Relays | Solid State Relays | Solid State Relays - PCB Mount | Solid State Relay, 25A, 15V-32Vdc, Th; Contact Configuration Sensata/crydom | Relays - Solid State Relays |
| Mounting | PCBoard; Through Hole | PCBoard | PCBoard; Through Hole | Through Hole | |
| Input Voltage (Control Signal) Type | DC | DC | |||
| Input Voltage (Control Signal) Range | 15 to 32 volts | 15 to 32 volts | |||
| Switch Configuration | FormA |