SSR RELAY SPST-NO 10A 24-300V
SSR RELAY SPST-NO 10A 24-300V
Solid State Relays - Industrial Mount SSR 1P 10A@300VAC ZC 3-32VDC IN IN W
SOLID STATE RELAY, SPST-NO, 10A, 3-32VDC; Contact Configuration:SPST-N
| DigiKey | Shenzhen Shengyu Electronics Technology Limited | VAST STOCK CO., LIMITED | Newark, An Avnet Company | |
|---|---|---|---|---|
| Product Category | Solid State Relays | Solid State Relays | Solid State Relays | Solid State Relays |
| Product Number | 4008-SSP1A110BDT-ND | SSP1A110BDT | SSP1A110BDT | 13AC1605 |
| Product Name | Solid State Relays | Relays - Solid State Relays | Solid State Relays - Industrial Mount | Solid State Relay, Spst-No, 10A, 3-32Vdc; Contact Configuration Schneider Electric |
| Mounting | Chassis Mount | Bracket (Flange) Mount; Chassis Mount | Panel; Panel Mount | |
| Switch Configuration | FormA | |||
| Operating Temp | -40 to 176 F (-40 to 80 C) | |||
| Input Voltage (Control Signal) Type | DC |