The SRP1-CB series is a high-endurance solid-state relay designed for industrial automation, heating, and lighting control applications. The SRP1-CBDRL-025NW-N variant is a 25 A, 24-240 V AC instantaneous turn-on SSR with a 4-32 V DC input control voltage and complies with cULus and CE standards. It uses Direct Bonding Technology and proprietary IXYS semiconductors for extended life and reliability under demanding conditions.
SRP1-CB
| Littelfuse, Inc. | DigiKey | |
|---|---|---|
| Product Category | Solid State Relays | Solid State Relays |
| Product Number | SRP1-CBDRL-025NW-N | 5666-SRP1-CBDRL-025NW-N-ND |
| Product Name | SRP1-CB | Solid State Relays |
| Mounting | Chassis Mount | |
| Switch Configuration | FormA | |
| Operating Temp | -40 to 158 F (-40 to 70 C) |