Schneider Electric Solid State Relays SSL1D101JD

Description
SSR RELAY SPST-NO 100MA 1-48V
Request a Quote Datasheet
Description
SSR RELAY SPST-NO 100MA 1-48V
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Solid State Relays - 4008-SSL1D101JD-ND - DigiKey
Thief River Falls, MN, United States
Solid State Relays
4008-SSL1D101JD-ND
Solid State Relays 4008-SSL1D101JD-ND
SSR RELAY SPST-NO 100MA 1-48V

SSR RELAY SPST-NO 100MA 1-48V

Buy Now Datasheet
Solid State Relays - PCB Mount - SSL1D101JD - VAST STOCK CO., LIMITED
Sheung Wan, Hong Kong
Solid State Relays - PCB Mount
SSL1D101JD
Solid State Relays - PCB Mount SSL1D101JD
Solid State Relays - PCB Mount .1A 1-48VDC 3-12VDC SSR SLIM 1

Solid State Relays - PCB Mount .1A 1-48VDC 3-12VDC SSR SLIM 1

Buy Now
Solid State Relay, Spst-No, 0.1A, 3-12V; Contact Configuration Schneider Electric - 66AH7182 - Newark, An Avnet Company
Chicago, IL, United States
Solid State Relay, Spst-No, 0.1A, 3-12V; Contact Configuration Schneider Electric
66AH7182
Solid State Relay, Spst-No, 0.1A, 3-12V; Contact Configuration Schneider Electric 66AH7182
SOLID STATE RELAY, SPST-NO, 0.1A, 3-12V; Contact Configuration:SPST-N O; Load Current:100mA; Operating Voltage Max:48VDC; Relay Mounting:Socket; Relay Terminals:Quick Connect; Switching Mode:Zero Crossing; Operating Voltage Min:1VDC; RoHS Compliant: Yes

SOLID STATE RELAY, SPST-NO, 0.1A, 3-12V; Contact Configuration:SPST-NO; Load Current:100mA; Operating Voltage Max:48VDC; Relay Mounting:Socket; Relay Terminals:Quick Connect; Switching Mode:Zero Crossing; Operating Voltage Min:1VDC; RoHS Compliant: Yes

Supplier's Site
Ssr, Pcb Mount, 48Vdc, 0.1A, Th; Contact Configuration Schneider Electric - 28Y7509 - Newark, An Avnet Company
Chicago, IL, United States
Ssr, Pcb Mount, 48Vdc, 0.1A, Th; Contact Configuration Schneider Electric
28Y7509
Ssr, Pcb Mount, 48Vdc, 0.1A, Th; Contact Configuration Schneider Electric 28Y7509
SSR, PCB MOUNT, 48VDC, 0.1A, TH; Contact Configuration:SPST-N O; Load Current:100mA; Operating Voltage Max:48VDC; Relay Mounting:PCB; Relay Terminals:Through Hole; Switching Mode:DC Switch; Operating Voltage Min:1VDC; Product Range:- RoHS Compliant: Yes

SSR, PCB MOUNT, 48VDC, 0.1A, TH; Contact Configuration:SPST-NO; Load Current:100mA; Operating Voltage Max:48VDC; Relay Mounting:PCB; Relay Terminals:Through Hole; Switching Mode:DC Switch; Operating Voltage Min:1VDC; Product Range:- RoHS Compliant: Yes

Supplier's Site Datasheet
Relays - Solid State Relays - SSL1D101JD - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Relays - Solid State Relays
SSL1D101JD
Relays - Solid State Relays SSL1D101JD
SSR RELAY SPST-NO 100MA 1-48V

SSR RELAY SPST-NO 100MA 1-48V

Supplier's Site

Technical Specifications

  DigiKey VAST STOCK CO., LIMITED Newark, An Avnet Company Newark, An Avnet Company Shenzhen Shengyu Electronics Technology Limited
Product Category Solid State Relays Solid State Relays Solid State Relays Solid State Relays Solid State Relays
Product Number 4008-SSL1D101JD-ND SSL1D101JD 66AH7182 28Y7509 SSL1D101JD
Product Name Solid State Relays Solid State Relays - PCB Mount Solid State Relay, Spst-No, 0.1A, 3-12V; Contact Configuration Schneider Electric Ssr, Pcb Mount, 48Vdc, 0.1A, Th; Contact Configuration Schneider Electric Relays - Solid State Relays
Mounting PCBoard Socket or Plug-in Style; Socket PCBoard; PCB Through Hole
Switch Configuration FormA
Operating Temp -4 to 158 F (-20 to 70 C)
Input Voltage (Control Signal) Type DC
Unlock Full Specs
to access all available technical data

Similar Products

Ssr, Mosfet, 350V, 110Ma; Contact Form Omron Electronic Components - 71P8055 - Newark, An Avnet Company
Specs
Application Type Latching
Mounting Surface Mount
Switch Configuration FormA; DPST-NO (2 Form A)
View Details
Solid-state relay module - 857-724 - WAGO
Specs
Mounting DIN; DIN-35 rail
Input Voltage (Control Signal) Range 24 volts
Input Current (Control Signal) Range 0.0100 amps
View Details
5 suppliers
Solid State Relays - SN - FCL Components America
FCL Components America
Specs
Mounting TH
View Details
Solid State Interface Relays - 9186992 - RS Components, Ltd.
Specs
Mounting DIN; DIN Rail
Approvals RoHS
Input Current (Control Signal) Range 0.0060 amps
View Details