Solid State SPST-NO (1 Form A) x 4 Hockey Puck
SSR, PANEL MOUNT, 280VAC, 15VDC, 20A; Control Voltage Min:4VDC; Control Voltage Max:15VDC; Contact Configuration:SPST-N
20 A, Solid State Relays
SSR RELAY SPST-NO 20A 24-280V
Solid State Relays - Industrial Mount QUAD 240AC/3-32D 20A
| DigiKey | Newark, An Avnet Company | Allied Electronics, Inc. | Shenzhen Shengyu Electronics Technology Limited | VAST STOCK CO., LIMITED | |
|---|---|---|---|---|---|
| Product Category | Solid State Relays | Electromechanical Relays | Solid State Relays | Solid State Relays | Solid State Relays |
| Product Number | PB551-ND | 06R3620 | 70198728 | SSRQ-240D20 | SSRQ-240D20 |
| Product Name | Solid State Relays | Ssr, Panel Mount, 280Vac, 15Vdc, 20A; Control Voltage Min Potter&brumfield Te Connectivity | Relay;SSR;Zero-Switching;SPST-NO;Cur-Rtg 20A;Ctrl-V 4-15DC;Vol-Rtg 240AC;cULus | Relays - Solid State Relays | Solid State Relays - Industrial Mount |
| Mounting | Chassis Mount | Panel; Panel | Bracket (Flange) Mount; Chassis Mount | ||
| Switch Configuration | FormA | ||||
| Operating Temp | -40 to 176 F (-40 to 80 C) | -4 to ? F (-20 to ? C) | |||
| Input Voltage (Control Signal) Type | DC | DC | |||
| Input Voltage (Control Signal) Range | 4 to 15 volts | 15 volts |