Crydom Corporation SSR, PNL MT, 240VAC/10A, 3-3 2VDCIN, TRIAC TD2410

Description
SSR, PNL MT, 240VAC/10A, 3-3 2VDCIN, TRIAC
Request a Quote Datasheet
Description
SSR, PNL MT, 240VAC/10A, 3-3 2VDCIN, TRIAC
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
SSR, PNL MT, 240VAC/10A, 3-3 2VDCIN, TRIAC - TD2410 - Heilind Electronics, Inc.
Wilmington, MA, United States
SSR, PNL MT, 240VAC/10A, 3-3 2VDCIN, TRIAC
TD2410
SSR, PNL MT, 240VAC/10A, 3-3 2VDCIN, TRIAC TD2410
SSR, PNL MT, 240VAC/10A, 3-3 2VDCIN, TRIAC

SSR, PNL MT, 240VAC/10A, 3-3 2VDCIN, TRIAC

Buy Now
Solid State Relays - CC1028-ND - DigiKey
Thief River Falls, MN, United States
Solid State Relays
CC1028-ND
Solid State Relays CC1028-ND
Solid State SPST-NO (1 Form A) Hockey Puck

Solid State SPST-NO (1 Form A) Hockey Puck

Buy Now Datasheet
Sheung Wan, Hong Kong
Solid State Relays - Industrial Mount
TD2410
Solid State Relays - Industrial Mount TD2410
Solid State Relays - Industrial Mount 10A 240VAC DC

Solid State Relays - Industrial Mount 10A 240VAC DC

Buy Now Datasheet
Relays - Solid State Relays - TD2410 - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Relays - Solid State Relays
TD2410
Relays - Solid State Relays TD2410
SSR RELAY SPST-NO 10A 24-280V

SSR RELAY SPST-NO 10A 24-280V

Supplier's Site
Relay;SSR;Zero-Switching;SPST-NO;Cur-Rtg 10A;Ctrl-V 3-32DC;Vol-Rtg 24-280AC - 70130446 - Allied Electronics, Inc.
Fort Worth, TX, USA
Relay;SSR;Zero-Switching;SPST-NO;Cur-Rtg 10A;Ctrl-V 3-32DC;Vol-Rtg 24-280AC
70130446
Relay;SSR;Zero-Switching;SPST-NO;Cur-Rtg 10A;Ctrl-V 3-32DC;Vol-Rtg 24-280AC 70130446
Relay, 10 A Rated Current, 120⁄240 VAC Rated Voltage, Triac Output, Panel Mounting Zero voltage switching Panel mount 600 V transient capability Internal snubber DC or AC control Triac output Featuring state-of-the-art surface mount technology, these SPST-NO relays deliver proven reliability in the most demanding applications.

Relay, 10 A Rated Current, 120⁄240 VAC Rated Voltage, Triac Output, Panel Mounting

  • Zero voltage switching
  • Panel mount
  • 600 V transient capability
  • Internal snubber
  • DC or AC control
  • Triac output
    Featuring state-of-the-art surface mount technology, these SPST-NO relays deliver proven reliability in the most demanding applications.
Supplier's Site
Ssr, Panel Mount, 280Vac, 32Vdc, 10A; Contact Configuration Sensata/crydom - 01M9207 - Newark, An Avnet Company
Chicago, IL, United States
Ssr, Panel Mount, 280Vac, 32Vdc, 10A; Contact Configuration Sensata/crydom
01M9207
Ssr, Panel Mount, 280Vac, 32Vdc, 10A; Contact Configuration Sensata/crydom 01M9207
SSR, PANEL MOUNT, 280VAC, 32VDC, 10A; Contact Configuration:SPST-N O; Load Current:10A; Operating Voltage Max:280Vrms; Relay Mounting:Panel; Relay Terminals:Screw; Switching Mode:Zero Crossing; Operating Voltage Min:24Vrms; Control RoHS Compliant: Yes

SSR, PANEL MOUNT, 280VAC, 32VDC, 10A; Contact Configuration:SPST-NO; Load Current:10A; Operating Voltage Max:280Vrms; Relay Mounting:Panel; Relay Terminals:Screw; Switching Mode:Zero Crossing; Operating Voltage Min:24Vrms; Control RoHS Compliant: Yes

Supplier's Site

Technical Specifications

  Heilind Electronics, Inc. DigiKey VAST STOCK CO., LIMITED Shenzhen Shengyu Electronics Technology Limited Allied Electronics, Inc. Newark, An Avnet Company
Product Category Solid State Relays Solid State Relays Solid State Relays Solid State Relays Solid State Relays Solid State Relays
Product Number TD2410 CC1028-ND TD2410 TD2410 70130446 01M9207
Product Name SSR, PNL MT, 240VAC/10A, 3-3 2VDCIN, TRIAC Solid State Relays Solid State Relays - Industrial Mount Relays - Solid State Relays Relay;SSR;Zero-Switching;SPST-NO;Cur-Rtg 10A;Ctrl-V 3-32DC;Vol-Rtg 24-280AC Ssr, Panel Mount, 280Vac, 32Vdc, 10A; Contact Configuration Sensata/crydom
Mounting Chassis Mount Bracket (Flange) Mount; Chassis Mount Panel Panel; Panel
Switch Configuration FormA
Approvals RoHS RoHS UL, CSA, VDE, CE RoHS
Operating Temp -40 to 176 F (-40 to 80 C) -40 to 176 F (-40 to 80 C)
Input Voltage (Control Signal) Type DC DC
Unlock Full Specs
to access all available technical data

Similar Products

Solid State Relays - 646-1243-ND - DigiKey
Sensata Technologies
Specs
Mounting Chassis Mount
Switch Configuration FormA
Operating Temp -40 to 176 F (-40 to 80 C)
View Details
4 suppliers
Solid-state relay module - 857-724 - WAGO
Specs
Mounting DIN; DIN-35 rail
Input Voltage (Control Signal) Range 24 volts
Input Current (Control Signal) Range 0.0100 amps
View Details
5 suppliers
Solid State Interface Relays - 9186982 - RS Components, Ltd.
Specs
Mounting DIN; DIN Rail
Approvals RoHS
Input Current (Control Signal) Range 0.0060 amps
View Details