Win Source Part Number: 1316230-SSRK-600A30
Category: Relays>Solid State Relays
Series: SSRK
Termination Style: Screw Terminal
Package: Bulk
Voltage - Input: 90 ~ 280VAC
Output Type: AC
Circuit: SPST-NO (1 Form A)
Load Current: 30 A
Voltage - Load: 48 V ~ 660 V
Mounting Type: DIN Rail
Package / Case: SSR with Integrated Heat Sink
ECCN: EAR99
Fake Threat In the Open Market: 52 pct.
MSL Level: 1 (Unlimited)
REACH Status: REACH Affected
HTSUS: 8536.49.0080
Mfr: TE Connectivity Potter & Brumfield Relays
Base Product Number: SSRK
Solid State SPST-NO (1 Form A) SSR with Integrated Heat Sink
SSR RELAY SPST-NO 30A 48-660V
Solid State Relays - Industrial Mount SPST-NO 30A 4-32VAC
| Win Source Electronics | DigiKey | Shenzhen Shengyu Electronics Technology Limited | VAST STOCK CO., LIMITED | |
|---|---|---|---|---|
| Product Category | Solid State Relays | Solid State Relays | Solid State Relays | Solid State Relays |
| Product Number | 1316230-SSRK-600A30 | PB2754-ND | SSRK-600A30 | SSRK-600A30 |
| Product Name | Relays - Solid State Relays | Solid State Relays | Relays - Solid State Relays | Solid State Relays - Industrial Mount |
| Mounting | PCBoard; DIN Rail | DIN | DIN; DIN Rail | |
| Input Voltage (Control Signal) Type | DC | AC | ||
| Input Voltage (Control Signal) Range | 90 to 280 volts | 90 to 280 volts | ||
| Switch Configuration | FormA |