SSR RELAY SPST-NO 2A 24-280V
SSR RELAY SPST-NO 2A 24-280V
Solid State Relays - PCB Mount 2A 24-280VAC RANDOM 3-12VDC SSR SLIM 1
SSR, PCB MOUNT, 280VAC, 2A, TH; Contact Configuration:SPST-N
| DigiKey | Shenzhen Shengyu Electronics Technology Limited | VAST STOCK CO., LIMITED | Newark, An Avnet Company | |
|---|---|---|---|---|
| Product Category | Solid State Relays | Solid State Relays | Solid State Relays | Solid State Relays |
| Product Number | 4008-SSL1A12JDR-ND | SSL1A12JDR | SSL1A12JDR | 28Y7502 |
| Product Name | Solid State Relays | Relays - Solid State Relays | Solid State Relays - PCB Mount | Ssr, Pcb Mount, 280Vac, 2A, Th; Contact Configuration Schneider Electric |
| Mounting | PCBoard | Through Hole | PCBoard; PCB | |
| Switch Configuration | FormA | |||
| Operating Temp | -4 to 158 F (-20 to 70 C) | |||
| Input Voltage (Control Signal) Type | DC | |||
| Input Voltage (Control Signal) Range | 3 to 12 volts |