SSR RELAY SPST-NO 90A 48-600V
Solid State Relays - Industrial Mount SSR 1P PANEL MNT 90A@660VAC ZC90-280V
SSR RELAY SPST-NO 90A 48-600V
SOLID STATE RLY, SPST-NO, 90A, 90-280VAC; Contact Configuration:SPST-N
SOLID STATE RLY SPST-NO 90A 90-280VAC
| DigiKey | VAST STOCK CO., LIMITED | Shenzhen Shengyu Electronics Technology Limited | Newark, An Avnet Company | Newark, An Avnet Company | |
|---|---|---|---|---|---|
| Product Category | Solid State Relays | Solid State Relays | Solid State Relays | Solid State Relays | Solid State Relays |
| Product Number | 4008-SSP1A490M7T-ND | SSP1A490M7T | SSP1A490M7T | 13AC1634 | 09AK7997 |
| Product Name | Solid State Relays | Solid State Relays - Industrial Mount | Relays - Solid State Relays | Solid State Rly, Spst-No, 90A, 90-280Vac; Contact Configuration Schneider Electric | Solid State Rly Spst-No 90A 90-280Vac Schneider Electric |
| Mounting | Chassis Mount | Bracket (Flange) Mount; Chassis Mount | Panel; Panel Mount | ||
| Switch Configuration | FormA | ||||
| Operating Temp | -40 to 176 F (-40 to 80 C) | ||||
| Input Voltage (Control Signal) Type | AC |