Schneider Electric Solid State Relays SSM2A16BD

Description
SSR RELAY SPST-NO 6A 24-280V
Request a Quote Datasheet
Description
SSR RELAY SPST-NO 6A 24-280V
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Solid State Relays - 4008-SSM2A16BD-ND - DigiKey
Thief River Falls, MN, United States
Solid State Relays
4008-SSM2A16BD-ND
Solid State Relays 4008-SSM2A16BD-ND
SSR RELAY SPST-NO 6A 24-280V

SSR RELAY SPST-NO 6A 24-280V

Buy Now Datasheet
Sheung Wan, Hong Kong
Solid State Relays - Industrial Mount
SSM2A16BD
Solid State Relays - Industrial Mount SSM2A16BD
Solid State Relays - Industrial Mount 6A 24-280VAC ZC 4-32VDC SSR 2

Solid State Relays - Industrial Mount 6A 24-280VAC ZC 4-32VDC SSR 2

Buy Now Datasheet
Relays - Solid State Relays - SSM2A16BD - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Relays - Solid State Relays
SSM2A16BD
Relays - Solid State Relays SSM2A16BD
SSR RELAY SPST-NO 6A 24-280V

SSR RELAY SPST-NO 6A 24-280V

Supplier's Site
Ssr, Din Rail, 280Vac, 6A, Screw; Contact Configuration Schneider Electric - 28Y7541 - Newark, An Avnet Company
Chicago, IL, United States
Ssr, Din Rail, 280Vac, 6A, Screw; Contact Configuration Schneider Electric
28Y7541
Ssr, Din Rail, 280Vac, 6A, Screw; Contact Configuration Schneider Electric 28Y7541
SSR, DIN RAIL, 280VAC, 6A, SCREW; Contact Configuration:DPST-N O; Load Current:6A; Operating Voltage Max:280VAC; Relay Mounting:DIN Rail; Relay Terminals:Screw; Switching Mode:Zero Crossing; Operating Voltage Min:24VAC RoHS Compliant: Yes

SSR, DIN RAIL, 280VAC, 6A, SCREW; Contact Configuration:DPST-NO; Load Current:6A; Operating Voltage Max:280VAC; Relay Mounting:DIN Rail; Relay Terminals:Screw; Switching Mode:Zero Crossing; Operating Voltage Min:24VAC RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  DigiKey VAST STOCK CO., LIMITED Shenzhen Shengyu Electronics Technology Limited Newark, An Avnet Company
Product Category Solid State Relays Solid State Relays Solid State Relays Solid State Relays
Product Number 4008-SSM2A16BD-ND SSM2A16BD SSM2A16BD 28Y7541
Product Name Solid State Relays Solid State Relays - Industrial Mount Relays - Solid State Relays Ssr, Din Rail, 280Vac, 6A, Screw; Contact Configuration Schneider Electric
Mounting DIN DIN; DIN Rail DIN; DIN Rail
Switch Configuration FormA
Operating Temp -22 to 176 F (-30 to 80 C)
Input Voltage (Control Signal) Type DC
Unlock Full Specs
to access all available technical data

Similar Products

Solid-state relay module - 857-734 - WAGO
Specs
Mounting DIN; DIN-35 rail
Input Voltage (Control Signal) Range 24 volts
Input Current (Control Signal) Range 0.0120 amps
View Details
4 suppliers
Solid State Relays - SJ - FCL Components America
FCL Components America
Specs
Mounting TH
View Details
Solid State Interface Relays - 2125493 - RS Components, Ltd.
Specs
Mounting DIN; DIN Rail
Approvals RoHS
Input Voltage (Control Signal) Type DC
View Details