SSR-480A25R=PANL MNT,25A,600VAC,
Solid State Relay, TRIGGER OUTPUT SOLID STATE RELAY, 4000 V ISOLATION-MAX, PLASTIC PACKAGE-4
| DigiKey | ASAP Semiconductor LLC | |
|---|---|---|
| Product Category | Solid State Relays | Solid State Relays |
| Product Number | 41-SSR-480A25R-ND | SSR-480A25R |
| Product Name | Solid State Relays | Solid State Relay, TRIGGER OUTPUT SOLID STATE RELAY, 4000 V ISOLATION-MAX, PLASTIC PACKAGE-4 |
| Mounting | Chassis Mount | PCBoard |
| Switch Configuration | FormA | |
| Operating Temp | -22 to 176 F (-30 to 80 C) |