TE Connectivity Solid State Relays SSRMP-480D10

Description
Solid State SPST-NO (1 Form A) Hockey Puck
Request a Quote Datasheet
Description
Solid State SPST-NO (1 Form A) Hockey Puck
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Solid State Relays - 41-SSRMP-480D10-ND - DigiKey
Thief River Falls, MN, United States
Solid State Relays
41-SSRMP-480D10-ND
Solid State Relays 41-SSRMP-480D10-ND
Solid State SPST-NO (1 Form A) Hockey Puck

Solid State SPST-NO (1 Form A) Hockey Puck

Buy Now Datasheet
Shenzhen, China
Relays - Solid State Relays
SSRMP-480D10
Relays - Solid State Relays SSRMP-480D10
SSR RELAY SPST-NO 10A 48-480V

SSR RELAY SPST-NO 10A 48-480V

Supplier's Site
Solid State Relay, 48-480Vac, 10A, Panel; Contact Configuration Schrack Te Connectivity - 76AH2045 - Newark, An Avnet Company
Chicago, IL, United States
Solid State Relay, 48-480Vac, 10A, Panel; Contact Configuration Schrack Te Connectivity
76AH2045
Solid State Relay, 48-480Vac, 10A, Panel; Contact Configuration Schrack Te Connectivity 76AH2045
SOLID STATE RELAY, 48-480VAC, 10A, PANEL; Contact Configuration:SPST-N O; Load Current:10A; Operating Voltage Max:480VAC; Relay Mounting:Panel Mount; Relay Terminals:Quick Connect; Switching Mode:Zero Crossing RoHS Compliant: Yes

SOLID STATE RELAY, 48-480VAC, 10A, PANEL; Contact Configuration:SPST-NO; Load Current:10A; Operating Voltage Max:480VAC; Relay Mounting:Panel Mount; Relay Terminals:Quick Connect; Switching Mode:Zero Crossing RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  DigiKey Acme Chip Technology Co., Limited Newark, An Avnet Company
Product Category Solid State Relays Solid State Relays Solid State Relays
Product Number 41-SSRMP-480D10-ND SSRMP-480D10 76AH2045
Product Name Solid State Relays Relays - Solid State Relays Solid State Relay, 48-480Vac, 10A, Panel; Contact Configuration Schrack Te Connectivity
Mounting Chassis Mount Bracket (Flange) Mount; Chassis Mount Panel; Panel Mount
Switch Configuration FormA
Operating Temp -22 to 176 F (-30 to 80 C)
Input Voltage (Control Signal) Type DC
Unlock Full Specs
to access all available technical data

Similar Products

Solid State Relays - CC1958-ND - DigiKey
Specs
Mounting Chassis Mount
Switch Configuration FormA
Operating Temp -22 to 176 F (-30 to 80 C)
View Details
4 suppliers
Basic solid-state relay - 857-165 - WAGO
Specs
Mounting Pluggable module
Input Voltage (Control Signal) Range 60 volts
Input Current (Control Signal) Range 0.0030 amps
View Details
2 suppliers
Solid State Interface Relays - 7761471 - RS Components, Ltd.
Specs
Mounting DIN; Din rail
Turn-On Switching Dc
Approvals RoHS
View Details