SSR RELAY SPST-NO 25A 48-600V
Win Source Part Number: 1096260-SSM3A325P7
Category: Relays>Solid State Relays
Series: *
Package: Box
Standard Package: 1
Fake Threat In the Open Market: 57 pct.
MSL Level: 1 (Unlimited)
Mfr: Schneider Electric
Other Names: 4008-SSM3A325P7
Solid State Relays - Industrial Mount SSR 3 CH, 25A@48-600 VAC ZC, 180-280VAC
SSR RELAY SPST-NO 25A 48-600V
SOLID STATE RELAY, 3PST-NO, 180-280VAC; Contact Configuration:3PST-N
| DigiKey | Win Source Electronics | VAST STOCK CO., LIMITED | Shenzhen Shengyu Electronics Technology Limited | Newark, An Avnet Company | |
|---|---|---|---|---|---|
| Product Category | Solid State Relays | Solid State Relays | Solid State Relays | Solid State Relays | Solid State Relays |
| Product Number | 4008-SSM3A325P7-ND | 1096260-SSM3A325P7 | SSM3A325P7 | SSM3A325P7 | 13AC1603 |
| Product Name | Solid State Relays | Relays - Solid State Relays | Solid State Relays - Industrial Mount | Relays - Solid State Relays | Solid State Relay, 3Pst-No, 180-280Vac; Contact Configuration Schneider Electric |
| Mounting | DIN | PCBoard | DIN; DIN Rail | DIN; DIN Rail | |
| Switch Configuration | FormA | ||||
| Operating Temp | -22 to 176 F (-30 to 80 C) | ||||
| Input Voltage (Control Signal) Type | AC |