SSR RELAY SPST-NO 25A 48-530V
SSR, PANEL MOUNT, 530VAC, 25A, SCREW; Contact Configuration:3PST-N
SSR RELAY SPST-NO 25A 48-530V
Solid State Relays - Industrial Mount 25A 48-530VAC ZC 4-32VDC THERMPAD
| DigiKey | Newark, An Avnet Company | Shenzhen Shengyu Electronics Technology Limited | VAST STOCK CO., LIMITED | |
|---|---|---|---|---|
| Product Category | Solid State Relays | Solid State Relays | Solid State Relays | Solid State Relays |
| Product Number | 4008-SSP3A225BDT-ND | 28Y7548 | SSP3A225BDT | SSP3A225BDT |
| Product Name | Solid State Relays | Ssr, Panel Mount, 530Vac, 25A, Screw; Contact Configuration Schneider Electric | Relays - Solid State Relays | Solid State Relays - Industrial Mount |
| Mounting | Chassis Mount | Panel; Panel Mount | Bracket (Flange) Mount; Chassis Mount | |
| Switch Configuration | FormA | |||
| Operating Temp | -40 to 176 F (-40 to 80 C) | |||
| Input Voltage (Control Signal) Type | DC |