The SSD1A335M7C3 is a single-phase, 35 A modular DIN rail solid state relay with zero voltage switching, rated for 48-600 V AC output and 90-280 V AC/DC control. It mounts on a 35 mm DIN rail, measures 22.5 mm wide, 91.9 mm high, and 133.8 mm deep, and uses spring terminals for input and telescopic screw terminals for output. The input draws 6-10 mA, with turn-on at 90 V and turn-off at 5 V. Output leakage is 1 mA, transient overvoltage is 1200 V, and inrush current withstand is 1350 A at 60 Hz. Dielectric strength is 4 kV AC between input/output and case, with 6 kV impulse withstand. It meets IEC 60947-4-3, UL 508, and CSA C22.2 No 14-13, is rated IP20, operates from -20 to 80 °C, and complies with IEC 61000-4 electromagnetic immunity standards. Power factor is 0.5 at full load.
SINGLE PHASE PANEL, HARMONY SOLI
| DigiKey | |
|---|---|
| Product Category | Solid State Relays |
| Product Number | 4008-SSD1A335M7C3-ND |
| Product Name | Solid State Relays |
| Mounting | DIN |
| Switch Configuration | FormA |
| Operating Temp | -4 to 176 F (-20 to 80 C) |