SSR RELAY SPST-NO 12A 48-600V
SSR RELAY SPST-NO 12A 48-600V
Solid State Relays - Industrial Mount 12A 24-280VAC ZC 18-36VAC SSR 1
SSR, DIN RAIL, 600VAC, 12A, SCREW; Contact Configuration:SPST-N
| DigiKey | Shenzhen Shengyu Electronics Technology Limited | VAST STOCK CO., LIMITED | Newark, An Avnet Company | |
|---|---|---|---|---|
| Product Category | Solid State Relays | Solid State Relays | Solid State Relays | Solid State Relays |
| Product Number | 4008-SSM1A312B7-ND | SSM1A312B7 | SSM1A312B7 | 28Y7529 |
| Product Name | Solid State Relays | Relays - Solid State Relays | Solid State Relays - Industrial Mount | Ssr, Din Rail, 600Vac, 12A, Screw; Contact Configuration Schneider Electric |
| Mounting | DIN | DIN; DIN Rail | DIN; DIN Rail | |
| Switch Configuration | FormA | |||
| Operating Temp | -22 to 176 F (-30 to 80 C) | |||
| Input Voltage (Control Signal) Type | AC |