Schneider Electric Solid State Relays SSL1A12BDR

Description
SSR RELAY SPST-NO 2A 24-280V
Request a Quote Datasheet
Description
SSR RELAY SPST-NO 2A 24-280V
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Solid State Relays - 4008-SSL1A12BDR-ND - DigiKey
Thief River Falls, MN, United States
Solid State Relays
4008-SSL1A12BDR-ND
Solid State Relays 4008-SSL1A12BDR-ND
SSR RELAY SPST-NO 2A 24-280V

SSR RELAY SPST-NO 2A 24-280V

Buy Now Datasheet
Sheung Wan, Hong Kong
Solid State Relays - PCB Mount
SSL1A12BDR
Solid State Relays - PCB Mount SSL1A12BDR
Solid State Relays - PCB Mount 2A 24-280VAC RANDOM 15-30VDC SSR SLIM 1

Solid State Relays - PCB Mount 2A 24-280VAC RANDOM 15-30VDC SSR SLIM 1

Buy Now Datasheet
Ssr, Pcb Mount, 280Vac, 2A, Th; Contact Configuration Schneider Electric - 28Y7500 - Newark, An Avnet Company
Chicago, IL, United States
Ssr, Pcb Mount, 280Vac, 2A, Th; Contact Configuration Schneider Electric
28Y7500
Ssr, Pcb Mount, 280Vac, 2A, Th; Contact Configuration Schneider Electric 28Y7500
SSR, PCB MOUNT, 280VAC, 2A, TH; Contact Configuration:SPST-N O; Load Current:2A; Operating Voltage Max:280VAC; Relay Mounting:PCB; Relay Terminals:Through Hole; Switching Mode:Random Turn On; Operating Voltage Min:24VAC RoHS Compliant: Yes

SSR, PCB MOUNT, 280VAC, 2A, TH; Contact Configuration:SPST-NO; Load Current:2A; Operating Voltage Max:280VAC; Relay Mounting:PCB; Relay Terminals:Through Hole; Switching Mode:Random Turn On; Operating Voltage Min:24VAC RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  DigiKey VAST STOCK CO., LIMITED Newark, An Avnet Company
Product Category Solid State Relays Solid State Relays Solid State Relays
Product Number 4008-SSL1A12BDR-ND SSL1A12BDR 28Y7500
Product Name Solid State Relays Solid State Relays - PCB Mount Ssr, Pcb Mount, 280Vac, 2A, Th; Contact Configuration Schneider Electric
Mounting PCBoard PCBoard; PCB
Switch Configuration FormA
Operating Temp -4 to 158 F (-20 to 70 C)
Input Voltage (Control Signal) Type DC
Input Voltage (Control Signal) Range 15 to 30 volts
Unlock Full Specs
to access all available technical data

Similar Products

Solid State Relays - PVA3324N - 1240832-PVA3324N - Win Source Electronics
Specs
Mounting PCBoard
View Details
3 suppliers
Solid State Relays - 2946-859-740-ND - DigiKey
Specs
Mounting DIN
Switch Configuration FormA
Operating Temp -40 to 158 F (-40 to 70 C)
View Details
Solid State Relay - AC-D1225 - Backer Hotwatt Inc.
Specs
Application Type General
Mounting Panel
Turn-On Switching InstantON
View Details