Single-phase solid state relay with 12-275 VAC output at 25 A, designed for resistive and inductive loads, featuring a 22.5 mm width and 47.6 mm mounting pitch compatible with standard 'hockey puck' form factor. Requires mounting on a heatsink. Input control voltage is 160-240 VAC/DC at 4.4-6.7 mA, with a 230 VAC nominal point and yellow LED indication. Includes built-in VDR output protection, zero-cross switching with a 12 V threshold, and IP20 terminal protection. Offers 4000 VAC input-to-output and output-to-case isolation, with thermal resistance of 1.7 K/W. Complies with IEC/EN60947-4-3, EN60950/VDE0805, IEC 60335-1/VDE0700-1, and UL-cUL standards. Operating temperature range is -55 to +100 °C. Weight is 80 g.
Solid State SPST-NO (1 Form A) Module
| DigiKey | |
|---|---|
| Product Category | Solid State Relays |
| Product Number | 3667-SU842970-ND |
| Product Name | Solid State Relays |
| Mounting | Chassis Mount |
| Switch Configuration | FormA |
| Operating Temp | -67 to 212 F (-55 to 100 C) |