Schneider Electric Solid State Relays SSP3A250BDR

Description
SSR RELAY SPST-NO 50A 48-530V
Request a Quote Datasheet
Description
SSR RELAY SPST-NO 50A 48-530V
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Solid State Relays - 4008-SSP3A250BDR-ND - DigiKey
Thief River Falls, MN, United States
Solid State Relays
4008-SSP3A250BDR-ND
Solid State Relays 4008-SSP3A250BDR-ND
SSR RELAY SPST-NO 50A 48-530V

SSR RELAY SPST-NO 50A 48-530V

Buy Now Datasheet
Relays - Solid State Relays SSP3A250BDR
SSR RELAY SPST-NO 50A 48-530V

SSR RELAY SPST-NO 50A 48-530V

Supplier's Site
Sheung Wan, Hong Kong
Solid State Relays - Industrial Mount
SSP3A250BDR
Solid State Relays - Industrial Mount SSP3A250BDR
Solid State Relays - Industrial Mount 50A 48-530VAC RANDOM 4-32VDC SSR 3 PHASE

Solid State Relays - Industrial Mount 50A 48-530VAC RANDOM 4-32VDC SSR 3 PHASE

Buy Now Datasheet
Ssr, Panel Mount, 530Vac, 50A, Screw; Contact Configuration Schneider Electric - 28Y7562 - Newark, An Avnet Company
Chicago, IL, United States
Ssr, Panel Mount, 530Vac, 50A, Screw; Contact Configuration Schneider Electric
28Y7562
Ssr, Panel Mount, 530Vac, 50A, Screw; Contact Configuration Schneider Electric 28Y7562
SSR, PANEL MOUNT, 530VAC, 50A, SCREW; Contact Configuration:3PST-N O; Load Current:50A; Operating Voltage Max:530VAC; Relay Mounting:Panel Mount; Relay Terminals:Screw; Switching Mode:Random Turn On; Operating Voltage Min:48VAC RoHS Compliant: Yes

SSR, PANEL MOUNT, 530VAC, 50A, SCREW; Contact Configuration:3PST-NO; Load Current:50A; Operating Voltage Max:530VAC; Relay Mounting:Panel Mount; Relay Terminals:Screw; Switching Mode:Random Turn On; Operating Voltage Min:48VAC RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  DigiKey Shenzhen Shengyu Electronics Technology Limited VAST STOCK CO., LIMITED Newark, An Avnet Company
Product Category Solid State Relays Solid State Relays Solid State Relays Solid State Relays
Product Number 4008-SSP3A250BDR-ND SSP3A250BDR SSP3A250BDR 28Y7562
Product Name Solid State Relays Relays - Solid State Relays Solid State Relays - Industrial Mount Ssr, Panel Mount, 530Vac, 50A, Screw; Contact Configuration Schneider Electric
Mounting Chassis Mount Bracket (Flange) Mount; Chassis Mount Panel; Panel Mount
Switch Configuration FormA
Operating Temp -40 to 176 F (-40 to 80 C)
Input Voltage (Control Signal) Type DC
Input Voltage (Control Signal) Range 4 to 32 volts
Unlock Full Specs
to access all available technical data

Similar Products

Solid State Relays - SN - FCL Components America
FCL Components America
Specs
Mounting TH
View Details
Solid-state relay module - 2042-7604 - WAGO
Specs
Mounting Pluggable module for TOPJOB ® S carrier terminal block
Input Voltage (Control Signal) Range 24 volts
Input Current (Control Signal) Range 0.0070 amps
View Details
2 suppliers