Solid State SPST-NO (1 Form A) Hockey Puck
SSR, PANEL MOUNT, 280VAC, 280VAC, 10A; Contact Configuration:SPST-N
SSR RELAY SPST-NO 10A 24-280V
90-280 VAC⁄VDC (Typ.) Voltage Rating, 10 A , Solid State Relay
Solid State Relays - Industrial Mount 10A 90-280VAC TRIAC
| DigiKey | Newark, An Avnet Company | Shenzhen Shengyu Electronics Technology Limited | Allied Electronics, Inc. | VAST STOCK CO., LIMITED | |
|---|---|---|---|---|---|
| Product Category | Solid State Relays | Solid State Relays | Solid State Relays | Solid State Relays | Solid State Relays |
| Product Number | PB706-ND | 18M9337 | SSRT-240A10 | 70199302 | SSRT-240A10 |
| Product Name | Solid State Relays | Ssr, Panel Mount, 280Vac, 280Vac, 10A; Contact Configuration Potter&brumfield Te Connectivity | Relays - Solid State Relays | Relay;SSR;Industrial;SPST-NO;Cur-Rtg 10A;Ctrl-V 90-280AC;Vol-Rtg 24-280AC;Screw | Solid State Relays - Industrial Mount |
| Mounting | Chassis Mount | Panel; Panel Mount | Bracket (Flange) Mount; Chassis Mount | Panel | |
| Switch Configuration | FormA | ||||
| Operating Temp | -22 to 176 F (-30 to 80 C) | ||||
| Input Voltage (Control Signal) Type | AC | AC | |||
| Input Voltage (Control Signal) Range | 90 to 280 volts | 280 volts |