The STD07205 is a DC solid state relay with a 24V AC/DC input and 2.5A DC output, pin-to-pin compatible with electromechanical relays. It is packaged in a 4-SIP case and weighs 11 g. The device supports a load voltage range of 0-30 VDC, with an on-state voltage drop of 0.5 V and a maximum on-resistance of 150 mΩ. It features an integrated transient voltage suppressor with a clamping voltage of 60 V, a maximum off-state leakage current of 1 mA, and a minimum load current of 1 mA. Turn-on time is 2 ms max, turn-off time is 18 ms max, and the maximum switching frequency is 10 Hz. The relay operates from -40°C to +100°C and meets EN60947-5-1. It has high immunity to conducted disturbances per IEC 61000-4-4 and IEC 61000-4-5.
Solid State SPST-NO (1 Form A) 4-SIP
| DigiKey | |
|---|---|
| Product Category | Solid State Relays |
| Product Number | 3667-STD07205-ND |
| Product Name | Solid State Relays |
| Mounting | PCBoard |
| Switch Configuration | FormA |
| Approvals | RoHS |
| Operating Temp | -40 to 212 F (-40 to 100 C) |