Solid State SPST-NO (1 Form A) Hockey Puck
Solid State Relays - Industrial Mount 24-240AC/3-32DC 50A
SSR RELAY SPST-NO 50A 24-280V
SSR, PANEL MOUNT, 240VAC, 32VDC, 50A; Contact Configuration:SPST-N
240 V (Max.), 50 A, Chassis Mount, AC Output Type, Solid State Relays
| DigiKey | VAST STOCK CO., LIMITED | Shenzhen Shengyu Electronics Technology Limited | Newark, An Avnet Company | Allied Electronics, Inc. | |
|---|---|---|---|---|---|
| Product Category | Solid State Relays | Solid State Relays | Solid State Relays | Solid State Relays | Solid State Relays |
| Product Number | PB547-ND | SSR-240D50 | SSR-240D50 | 26M8310 | 70199309 |
| Product Name | Solid State Relays | Solid State Relays - Industrial Mount | Relays - Solid State Relays | Ssr, Panel Mount, 240Vac, 32Vdc, 50A; Contact Configuration Potter&brumfield Te Connectivity | Relay;SSR;Zero-Switching;SPST-NO;Cur-Rtg 50A;Ctrl-V 3-32DC;Vol-Rtg 240V;Screw |
| Mounting | Chassis Mount | Bracket (Flange) Mount; Chassis Mount | Panel; Panel Mount | Panel | |
| Switch Configuration | FormA | ||||
| Operating Temp | -22 to 176 F (-30 to 80 C) | ||||
| Input Voltage (Control Signal) Type | DC | DC | |||
| Input Voltage (Control Signal) Range | 4 to 32 volts | 32 volts |