Schneider Electric Solid State Relays SSM2A16BDR

Description
SSR RELAY SPST-NO 6A 24-280V
Request a Quote Datasheet
Description
SSR RELAY SPST-NO 6A 24-280V
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Solid State Relays - 4008-SSM2A16BDR-ND - DigiKey
Thief River Falls, MN, United States
Solid State Relays
4008-SSM2A16BDR-ND
Solid State Relays 4008-SSM2A16BDR-ND
SSR RELAY SPST-NO 6A 24-280V

SSR RELAY SPST-NO 6A 24-280V

Buy Now Datasheet
Futian, China
Relays - Solid State Relays
SSM2A16BDR
Relays - Solid State Relays SSM2A16BDR
SSR RELAY SPST-NO 6A 24-280V

SSR RELAY SPST-NO 6A 24-280V

Supplier's Site
Ssr, Din Rail, 280Vac, 6A, Screw; Contact Configuration Schneider Electric - 28Y7542 - Newark, An Avnet Company
Chicago, IL, United States
Ssr, Din Rail, 280Vac, 6A, Screw; Contact Configuration Schneider Electric
28Y7542
Ssr, Din Rail, 280Vac, 6A, Screw; Contact Configuration Schneider Electric 28Y7542
SSR, DIN RAIL, 280VAC, 6A, SCREW; Contact Configuration:DPST-N O; Load Current:6A; Operating Voltage Max:280VAC; Relay Mounting:DIN Rail; Relay Terminals:Screw; Switching Mode:Random Turn On; Operating Voltage Min:24VAC RoHS Compliant: Yes

SSR, DIN RAIL, 280VAC, 6A, SCREW; Contact Configuration:DPST-NO; Load Current:6A; Operating Voltage Max:280VAC; Relay Mounting:DIN Rail; Relay Terminals:Screw; Switching Mode:Random Turn On; Operating Voltage Min:24VAC RoHS Compliant: Yes

Supplier's Site Datasheet
Sheung Wan, Hong Kong
Solid State Relays - Industrial Mount
SSM2A16BDR
Solid State Relays - Industrial Mount SSM2A16BDR
Solid State Relays - Industrial Mount 6A 24-280VAC RANDOM 4-32VDC SSR 2

Solid State Relays - Industrial Mount 6A 24-280VAC RANDOM 4-32VDC SSR 2

Buy Now Datasheet

Technical Specifications

  DigiKey Shenzhen Shengyu Electronics Technology Limited Newark, An Avnet Company VAST STOCK CO., LIMITED
Product Category Solid State Relays Solid State Relays Solid State Relays Solid State Relays
Product Number 4008-SSM2A16BDR-ND SSM2A16BDR 28Y7542 SSM2A16BDR
Product Name Solid State Relays Relays - Solid State Relays Ssr, Din Rail, 280Vac, 6A, Screw; Contact Configuration Schneider Electric Solid State Relays - Industrial Mount
Mounting DIN DIN; DIN Rail DIN; DIN Rail
Switch Configuration FormA
Operating Temp -22 to 176 F (-30 to 80 C)
Input Voltage (Control Signal) Type DC
Input Voltage (Control Signal) Range 4 to 32 volts
Unlock Full Specs
to access all available technical data

Similar Products