TE Connectivity Solid State Relays SSRK-240D30

Description
Solid State SPST-NO (1 Form A) SSR with Integrated Heat Sink
Request a Quote Datasheet
Description
Solid State SPST-NO (1 Form A) SSR with Integrated Heat Sink
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Solid State Relays - PB2563-ND - DigiKey
Thief River Falls, MN, United States
Solid State Relays
PB2563-ND
Solid State Relays PB2563-ND
Solid State SPST-NO (1 Form A) SSR with Integrated Heat Sink

Solid State SPST-NO (1 Form A) SSR with Integrated Heat Sink

Buy Now Datasheet
Relays - Solid State Relays - 1383542-SSRK-240D30 - Win Source Electronics
Laguna Hills, CA, United States
Relays - Solid State Relays
1383542-SSRK-240D30
Relays - Solid State Relays 1383542-SSRK-240D30
Win Source Part Number: 1383542-SSRK-240D30 Category: Relays>Solid State Relays Series: SSRK Termination Style: Screw Terminal Package: Bulk Standard Package: 1 pcs Voltage - Input: 3 ~ 32VDC Output Type: AC Circuit: SPST-NO (1 Form A) Load Current: 30 A Voltage - Load: 24 V ~ 240 V Mounting Type: DIN Rail Package / Case: SSR with Integrated Heat Sink ECCN: EAR99 Fake Threat In the Open Market: 46 pct. REACH Status: REACH Affected HTSUS: 8536.41.0060 Mfr: TE Connectivity Base Product Number: SSRK Moisture Sensitivity Level (MSL): Not Applicable

Win Source Part Number: 1383542-SSRK-240D30
Category: Relays>Solid State Relays
Series: SSRK
Termination Style: Screw Terminal
Package: Bulk
Standard Package: 1 pcs
Voltage - Input: 3 ~ 32VDC
Output Type: AC
Circuit: SPST-NO (1 Form A)
Load Current: 30 A
Voltage - Load: 24 V ~ 240 V
Mounting Type: DIN Rail
Package / Case: SSR with Integrated Heat Sink
ECCN: EAR99
Fake Threat In the Open Market: 46 pct.
REACH Status: REACH Affected
HTSUS: 8536.41.0060
Mfr: TE Connectivity
Base Product Number: SSRK
Moisture Sensitivity Level (MSL): Not Applicable

Buy Now Datasheet
Ssr, Zero Crossing, Spst-No, 30A, 240Vdc; Contact Configuration Potter&brumfield Te Connectivity - 56AC9481 - Newark, An Avnet Company
Chicago, IL, United States
Ssr, Zero Crossing, Spst-No, 30A, 240Vdc; Contact Configuration Potter&brumfield Te Connectivity
56AC9481
Ssr, Zero Crossing, Spst-No, 30A, 240Vdc; Contact Configuration Potter&brumfield Te Connectivity 56AC9481
SSR, ZERO CROSSING, SPST-NO, 30A, 240VDC; Contact Configuration:SPST-N O; Load Current:30A; Operating Voltage Max:240VDC; Relay Mounting:DIN Rail, Panel; Relay Terminals:Screw Clamp; Switching Mode:Zero Crossing RoHS Compliant: Yes

SSR, ZERO CROSSING, SPST-NO, 30A, 240VDC; Contact Configuration:SPST-NO; Load Current:30A; Operating Voltage Max:240VDC; Relay Mounting:DIN Rail, Panel; Relay Terminals:Screw Clamp; Switching Mode:Zero Crossing RoHS Compliant: Yes

Supplier's Site
Sheung Wan, Hong Kong
Solid State Relays - Industrial Mount
SSRK-240D30
Solid State Relays - Industrial Mount SSRK-240D30
Solid State Relays - Industrial Mount DIN RAIL MOUNT, 30A 240V AC - DC INPUT

Solid State Relays - Industrial Mount DIN RAIL MOUNT, 30A 240V AC - DC INPUT

Buy Now Datasheet
Relays - Solid State Relays SSRK-240D30
SSR RELAY SPST-NO 30A 24-240V

SSR RELAY SPST-NO 30A 24-240V

Supplier's Site

Technical Specifications

  DigiKey Win Source Electronics Newark, An Avnet Company VAST STOCK CO., LIMITED Shenzhen Shengyu Electronics Technology Limited
Product Category Solid State Relays Solid State Relays Solid State Relays Solid State Relays Solid State Relays
Product Number PB2563-ND 1383542-SSRK-240D30 56AC9481 SSRK-240D30 SSRK-240D30
Product Name Solid State Relays Relays - Solid State Relays Ssr, Zero Crossing, Spst-No, 30A, 240Vdc; Contact Configuration Potter&brumfield Te Connectivity Solid State Relays - Industrial Mount Relays - Solid State Relays
Mounting DIN PCBoard; DIN Rail DIN; DIN Rail, Panel DIN; DIN Rail
Switch Configuration FormA
Operating Temp -22 to 176 F (-30 to 80 C) -22 to 176 F (-30 to 80 C)
Input Voltage (Control Signal) Type DC DC
Unlock Full Specs
to access all available technical data

Similar Products

Type 39.10 - MasterINTERFACE - MasterBASIC SSR Relay Interface Module - 391000248273 - Finder S.p.A. con unico socio
Specs
Mounting Socket or Plug-in Style
Approvals CE-2, cRUus, ukca, HAZLOC
Operating Temp -4 to 158 F (-20 to 70 C)
View Details
Electromechanical Relays & Contactors - 1616540-7 - TE Connectivity
Specs
Approvals Not EU ELV Compliant
DC Voltage 28 volts
Resistance 1 ohms
View Details
3 suppliers