Solid State SPST-NO (1 Form A) Hockey Puck
Win Source Part Number: 1096324-SSR-480D125
Category: Relays>Solid State Relays
Series: SSR
Termination Style: Screw Terminal
Package: Bulk
Standard Package: 50
Voltage - Input: 4 ~ 32VDC
Output Type: AC, Zero Cross
Circuit: SPST-NO (1 Form A)
Load Current: 125 A
Voltage - Load: 48 V ~ 660 V
Mounting Type: Chassis Mount
Package / Case: Hockey Puck
Alternative Parts (Cross-Reference): W66125DSX-1; HD60125; H12WD48125-10; CWD48125; W66125ASX-1; W6690DSX-12-1393030-
ECCN: EAR99
Fake Threat In the Open Market: 72 pct.
MSL Level: Not Applicable
REACH Status: REACH Affected
HTSUS: 8536.41.0060
Mfr: TE Connectivity Potter & Brumfield Relays
Other Names: PB707,2-1393030-9,SS
Base Product Number: SSR
Solid State Relays - Industrial Mount 125A 3-32DC 0V TN-ON
48 to 660 V (RMS), 0.1 to 125 A (RMS), Solid-State Relay
SSR RELAY SPST-NO 125A 48-660V
SSR, PANEL MOUNT, 660VAC, 32VDC, 125A; Contact Configuration:SPST-N
| DigiKey | Win Source Electronics | VAST STOCK CO., LIMITED | Allied Electronics, Inc. | Shenzhen Shengyu Electronics Technology Limited | Newark, An Avnet Company | |
|---|---|---|---|---|---|---|
| Product Category | Solid State Relays | Solid State Relays | Solid State Relays | Solid State Relays | Solid State Relays | Solid State Relays |
| Product Number | PB707-ND | 1096324-SSR-480D125 | SSR-480D125 | 70198612 | SSR-480D125 | 06R3618 |
| Product Name | Solid State Relays | Relays - Solid State Relays | Solid State Relays - Industrial Mount | Relay;SSR;Zero-Switching;SPST-NO;Cur-Rtg 125A;Ctrl-V 3-32DC;Vol-Rtg 480V;Screw | Relays - Solid State Relays | Ssr, Panel Mount, 660Vac, 32Vdc, 125A; Contact Configuration Potter&brumfield Te Connectivity |
| Mounting | Chassis Mount | PCBoard; Chassis Mount | Panel | Bracket (Flange) Mount; Chassis Mount | Panel; Panel Mount | |
| Switch Configuration | FormA | |||||
| Operating Temp | -22 to 176 F (-30 to 80 C) | -40 to 212 F (-40 to 100 C) | ||||
| Input Voltage (Control Signal) Type | DC | DC | DC | |||
| Input Voltage (Control Signal) Range | 4 to 32 volts | 4 to 32 volts | 32 volts |