Solid State SPST-NO (1 Form A) x 4 Hockey Puck
Manufacturer: Sensata-Crydom
Win Source Part Number: 847005-TD2420Q
Series: T
Features: Solid State
Package: Bulk
Categories: Relays
ECCN: EAR99
Popularity: Medium
Fake Threat In the Open Market: 76 pct.
Supply and Demand Status: Limited
Quantity per package: 10
MSL Level: Not Applicable
Estimated Pruduction Lead Time: 7 Weeks
HTSUS: 8536.49.0080
Other Part Number: CC1123-NDR, 2266-TD2420Q, CC1123
SOLID STATE RELAY, SPST, 4-15V, PANEL; Contact Configuration:SPST-N
12 mA Current Input Panel Mounting Solid State Relays
20 Amp; 120/240 VAC; AC Output
Four independent AC output relays come in a single standard panel-mount package. Utilizing an AC switch output with internal snubber, relays provide greater protection against false triggering. Model choices include zero-voltage or random turn-on (phase controllable) switching. Operating Temperature Range: –40°C to 80°C. Isolation Voltage (V RMS ): 2500. Options Available on Special Order: Non-zero cross, instantaneous turn-on.
SSR RELAY SPST-NO 20A 24-280V
Solid State Relays - Industrial Mount QUAD TRIAC OUTPUT
| DigiKey | Win Source Electronics | Newark, An Avnet Company | Allied Electronics, Inc. | Shenzhen Shengyu Electronics Technology Limited | Galco Industrial Electronics | VAST STOCK CO., LIMITED | |
|---|---|---|---|---|---|---|---|
| Product Category | Solid State Relays | Solid State Relays | Solid State Relays | Solid State Relays | Solid State Relays | Solid State Relays | Solid State Relays |
| Product Number | CC1123-ND | 847005-TD2420Q | 37M8153 | 70131398 | TD2420Q | TD2420Q | TD2420Q |
| Product Name | Solid State Relays | Solid State Relays - TD2420Q | Solid State Relay, Spst, 4-15V, Panel; Contact Configuration Sensata/crydom | Relay;SSR;Zero-Switching;Cur-Rtg 20A;Ctrl-V 4-15DC;Vol-Rtg 24-280AC;Pnl-Mnt | Relays - Solid State Relays | CRDM Solid State | Solid State Relays - Industrial Mount |
| Mounting | Chassis Mount | PCBoard | Panel; Panel Mount | Panel | Bracket (Flange) Mount; Chassis Mount | ||
| Switch Configuration | FormA | ||||||
| Operating Temp | -40 to 176 F (-40 to 80 C) | -4 to 176 F (-20 to 80 C) | |||||
| Input Voltage (Control Signal) Type | DC | DC | |||||
| Input Voltage (Control Signal) Range | 4 to 15 volts | 15 volts |