Schneider Electric Solid State Relays SSM1A312BD

Description
SSR RELAY SPST-NO 12A 48-600V
Request a Quote Datasheet
Description
SSR RELAY SPST-NO 12A 48-600V
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Solid State Relays - 4008-SSM1A312BD-ND - DigiKey
Thief River Falls, MN, United States
Solid State Relays
4008-SSM1A312BD-ND
Solid State Relays 4008-SSM1A312BD-ND
SSR RELAY SPST-NO 12A 48-600V

SSR RELAY SPST-NO 12A 48-600V

Buy Now Datasheet
Sheung Wan, Hong Kong
Solid State Relays - Industrial Mount
SSM1A312BD
Solid State Relays - Industrial Mount SSM1A312BD
Solid State Relays - Industrial Mount 12A 48-600VAC ZC 4-32VDC SSR 1

Solid State Relays - Industrial Mount 12A 48-600VAC ZC 4-32VDC SSR 1

Buy Now Datasheet
Ssr, Din Rail, 600Vac, 12A, Screw; Contact Configuration Schneider Electric - 28Y7527 - Newark, An Avnet Company
Chicago, IL, United States
Ssr, Din Rail, 600Vac, 12A, Screw; Contact Configuration Schneider Electric
28Y7527
Ssr, Din Rail, 600Vac, 12A, Screw; Contact Configuration Schneider Electric 28Y7527
SSR, DIN RAIL, 600VAC, 12A, SCREW; Contact Configuration:SPST-N O; Load Current:12A; Operating Voltage Max:600VAC; Relay Mounting:DIN Rail; Relay Terminals:Screw; Switching Mode:Zero Crossing; Operating Voltage Min:48VAC RoHS Compliant: Yes

SSR, DIN RAIL, 600VAC, 12A, SCREW; Contact Configuration:SPST-NO; Load Current:12A; Operating Voltage Max:600VAC; Relay Mounting:DIN Rail; Relay Terminals:Screw; Switching Mode:Zero Crossing; Operating Voltage Min:48VAC RoHS Compliant: Yes

Supplier's Site Datasheet
Solid State Relay, Spst-No, 4-32Vdc; Contact Configuration Schneider Electric - 66AH7195 - Newark, An Avnet Company
Chicago, IL, United States
Solid State Relay, Spst-No, 4-32Vdc; Contact Configuration Schneider Electric
66AH7195
Solid State Relay, Spst-No, 4-32Vdc; Contact Configuration Schneider Electric 66AH7195
SOLID STATE RELAY, SPST-NO, 4-32VDC; Contact Configuration:SPST-N O; Load Current:12A; Operating Voltage Max:600VAC; Relay Mounting:DIN Rail; Relay Terminals:Screw; Switching Mode:Zero Crossing; Operating Voltage Min:48VAC; Control RoHS Compliant: Yes

SOLID STATE RELAY, SPST-NO, 4-32VDC; Contact Configuration:SPST-NO; Load Current:12A; Operating Voltage Max:600VAC; Relay Mounting:DIN Rail; Relay Terminals:Screw; Switching Mode:Zero Crossing; Operating Voltage Min:48VAC; Control RoHS Compliant: Yes

Supplier's Site
Relays - Solid State Relays - SSM1A312BD - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Relays - Solid State Relays
SSM1A312BD
Relays - Solid State Relays SSM1A312BD
SSR RELAY SPST-NO 12A 48-600V

SSR RELAY SPST-NO 12A 48-600V

Supplier's Site

Technical Specifications

  DigiKey VAST STOCK CO., LIMITED Newark, An Avnet Company Shenzhen Shengyu Electronics Technology Limited
Product Category Solid State Relays Solid State Relays Solid State Relays Solid State Relays
Product Number 4008-SSM1A312BD-ND SSM1A312BD 28Y7527 SSM1A312BD
Product Name Solid State Relays Solid State Relays - Industrial Mount Ssr, Din Rail, 600Vac, 12A, Screw; Contact Configuration Schneider Electric Relays - Solid State Relays
Mounting DIN DIN; DIN Rail DIN; DIN Rail
Switch Configuration FormA
Operating Temp -22 to 176 F (-30 to 80 C)
Input Voltage (Control Signal) Type DC
Unlock Full Specs
to access all available technical data

Similar Products

Solid State Interface Relays - 8198798 - RS Components, Ltd.
Specs
Mounting DIN; Din rail
Turn-On Switching Dc
Approvals RoHS
View Details
Solid State Relays - 2946-286-752/002-000-ND - DigiKey
Specs
Mounting Socketable
Switch Configuration FormA
Operating Temp -13 to 158 F (-25 to 70 C)
View Details
Solid-state high-voltage signalling relay - ZH842H Series - Schaltbau GmbH
Specs
Operating Temp -40 to 185 F (-40 to 85 C)
Input Voltage (Control Signal) Type AC; DC
Input Voltage (Control Signal) Range 0.0 to 3000 volts
View Details